Siretta Antennas, Ltd. Rf Coax Adaptor, Fme Rcpt To Sma Plug; Connector Type Siretta ADAPT/FMEM/TNCM

Description
RF COAX ADAPTOR, FME RCPT TO SMA PLUG; Connector Type:Inter Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:FME; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Plug; Impedance:50ohm;RoHS Compliant: Yes
Datasheet
Description
RF COAX ADAPTOR, FME RCPT TO SMA PLUG; Connector Type:Inter Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:FME; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Plug; Impedance:50ohm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Adaptor, Fme Rcpt To Sma Plug; Connector Type Siretta - 22AC7956 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adaptor, Fme Rcpt To Sma Plug; Connector Type Siretta
22AC7956
Rf Coax Adaptor, Fme Rcpt To Sma Plug; Connector Type Siretta 22AC7956
RF COAX ADAPTOR, FME RCPT TO SMA PLUG; Connector Type:Inter Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:FME; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Plug; Impedance:50ohm;RoHS Compliant: Yes

RF COAX ADAPTOR, FME RCPT TO SMA PLUG; Connector Type:Inter Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:FME; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Plug; Impedance:50ohm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 22AC7956
Product Name Rf Coax Adaptor, Fme Rcpt To Sma Plug; Connector Type Siretta
Connector Type FME; SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7122920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details