SEQUOIA IT s.r.l. Triaxial Analyser USB Balancer

Description
The USB Balancer is a triaxial analyser for simple, cost-effective balancing of rotating parts using the USB port of a PC. The USB Balancer features a user-friendly interface that allows even inexperienced users to balance electrospindles and rotary tables for turning operations, following an automatic procedure. After measuring the initial unbalance, this is corrected in three simple steps. A report indicating that balancing has been completed successfully is generated at the end of the procedure. The USB Balancer is a handy, user-friendly, high precision device. The absence of any additional components and the use of practical magnetic supports ensure fast, safe installation and balancing can be performed directly on-board the machine, avoiding the need for complicated operations to shut machinery down and high standstill costs. Developed by Sequoia IT to meet the needs of the machine tool sector, the USB Balancer has rapidly become the ideal product for static balancing of spindles and electrospindles provided with balancing holes, which frequently need checking and re-balancing. The USB Balancer is compact and robust, making it ideal for use even in the most difficult industrial environments. With a protection rating of IP67, shock resistance of up to 10,000 g and digital communication for a high level of immunity to electromagnetic interference, the USB Balancer is the perfect on-site instrument. The use of MEMS accelerometers prevents any loss of calibration, thus avoiding the need for the routine calibration checks required with conventional systems. The reliability of measurements is constantly guaranteed through a self-diagnosis system. The functions described can also be obtained when the balancing software is installed in our FastTracer triaxial vibration analyser.
Description
The USB Balancer is a triaxial analyser for simple, cost-effective balancing of rotating parts using the USB port of a PC. The USB Balancer features a user-friendly interface that allows even inexperienced users to balance electrospindles and rotary tables for turning operations, following an automatic procedure. After measuring the initial unbalance, this is corrected in three simple steps. A report indicating that balancing has been completed successfully is generated at the end of the procedure. The USB Balancer is a handy, user-friendly, high precision device. The absence of any additional components and the use of practical magnetic supports ensure fast, safe installation and balancing can be performed directly on-board the machine, avoiding the need for complicated operations to shut machinery down and high standstill costs. Developed by Sequoia IT to meet the needs of the machine tool sector, the USB Balancer has rapidly become the ideal product for static balancing of spindles and electrospindles provided with balancing holes, which frequently need checking and re-balancing. The USB Balancer is compact and robust, making it ideal for use even in the most difficult industrial environments. With a protection rating of IP67, shock resistance of up to 10,000 g and digital communication for a high level of immunity to electromagnetic interference, the USB Balancer is the perfect on-site instrument. The use of MEMS accelerometers prevents any loss of calibration, thus avoiding the need for the routine calibration checks required with conventional systems. The reliability of measurements is constantly guaranteed through a self-diagnosis system. The functions described can also be obtained when the balancing software is installed in our FastTracer triaxial vibration analyser.

Suppliers

Company
Product
Description
Supplier Links
Triaxial Analyser - USB Balancer - SEQUOIA IT s.r.l.
Turin, Italy
Triaxial Analyser
USB Balancer
Triaxial Analyser USB Balancer
The USB Balancer is a triaxial analyser for simple, cost-effective balancing of rotating parts using the USB port of a PC. The USB Balancer features a user-friendly interface that allows even inexperienced users to balance electrospindles and rotary tables for turning operations, following an automatic procedure. After measuring the initial unbalance, this is corrected in three simple steps. A report indicating that balancing has been completed successfully is generated at the end of the procedure. The USB Balancer is a handy, user-friendly, high precision device. The absence of any additional components and the use of practical magnetic supports ensure fast, safe installation and balancing can be performed directly on-board the machine, avoiding the need for complicated operations to shut machinery down and high standstill costs. Developed by Sequoia IT to meet the needs of the machine tool sector, the USB Balancer has rapidly become the ideal product for static balancing of spindles and electrospindles provided with balancing holes, which frequently need checking and re-balancing. The USB Balancer is compact and robust, making it ideal for use even in the most difficult industrial environments. With a protection rating of IP67, shock resistance of up to 10,000 g and digital communication for a high level of immunity to electromagnetic interference, the USB Balancer is the perfect on-site instrument. The use of MEMS accelerometers prevents any loss of calibration, thus avoiding the need for the routine calibration checks required with conventional systems. The reliability of measurements is constantly guaranteed through a self-diagnosis system. The functions described can also be obtained when the balancing software is installed in our FastTracer triaxial vibration analyser.

The USB Balancer is a triaxial analyser for simple, cost-effective balancing of rotating parts using the USB port of a PC. The USB Balancer features a user-friendly interface that allows even inexperienced users to balance electrospindles and rotary tables for turning operations, following an automatic procedure.

After measuring the initial unbalance, this is corrected in three simple steps. A report indicating that balancing has been completed successfully is generated at the end of the procedure.

The USB Balancer is a handy, user-friendly, high precision device. The absence of any additional components and the use of practical magnetic supports ensure fast, safe installation and balancing can be performed directly on-board the machine, avoiding the need for complicated operations to shut machinery down and high standstill costs.

Developed by Sequoia IT to meet the needs of the machine tool sector, the USB Balancer has rapidly become the ideal product for static balancing of spindles and electrospindles provided with balancing holes, which frequently need checking and re-balancing.

The USB Balancer is compact and robust, making it ideal for use even in the most difficult industrial environments. With a protection rating of IP67, shock resistance of up to 10,000 g and digital communication for a high level of immunity to electromagnetic interference, the USB Balancer is the perfect on-site instrument.

The use of MEMS accelerometers prevents any loss of calibration, thus avoiding the need for the routine calibration checks required with conventional systems.

The reliability of measurements is constantly guaranteed through a self-diagnosis system.

The functions described can also be obtained when the balancing software is installed in our FastTracer triaxial vibration analyser.

Supplier's Site

Technical Specifications

  SEQUOIA IT s.r.l.
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number USB Balancer
Product Name Triaxial Analyser
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20023687-26 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vibration Meter Sensor Switch - PCE-VS12 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter; Switch
User Interface Computer Interface
Acceleration 0.0102 to 102 g
View Details
Vibration transmitter - VTV122 - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
View Details
5 suppliers