Cellular LTE Transceiver Module 3.5GHz Antenna Not Included Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Cellular LTE Transceiver Module 3.5GHz Antenna Not Included Surface Mount
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers |
| Product Number | 2972-CB610LTR-ND | CB610L | CB610L |
| Product Name | RF Transceiver Modules and Modems | 4G/LTE Embedded Cellular Module | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 3500 MHz | 3500 MHz | |
| Output Power | 23 dBm | 23 dBm | |
| Package Type | Surface Mount; 80-SMD Module | Surface Mount; 80-SMD Module |