Sepac, Inc. SETB 320

Description
This SEPAC stationary field spring engaged tooth brake is designed to operate both dry and in oil. It can be piloted either on the outside diameter or magnet body bore. OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature toward the magnet body, disengaging the teeth. When the current is turned off springs push the armature into engagement with the output plate and the load is held.
Description
This SEPAC stationary field spring engaged tooth brake is designed to operate both dry and in oil. It can be piloted either on the outside diameter or magnet body bore. OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature toward the magnet body, disengaging the teeth. When the current is turned off springs push the armature into engagement with the output plate and the load is held.

Suppliers

Company
Product
Description
Supplier Links
This SEPAC stationary field spring engaged tooth brake is designed to operate both dry and in oil. It can be piloted either on the outside diameter or magnet body bore. OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature toward the magnet body, disengaging the teeth. When the current is turned off springs push the armature into engagement with the output plate and the load is held.

This SEPAC stationary field spring engaged tooth brake is designed to operate both dry and in oil. It can be piloted either on the outside diameter or magnet body bore.
OPERATION:
When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature toward the magnet body, disengaging the teeth. When the current is turned off springs push the armature into engagement with the output plate and the load is held.

Supplier's Site

Technical Specifications

  Sepac, Inc.
Product Category Electric Brakes
Product Number SETB 320
Torque 20 Ft-lbs (27.12 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Specs
Mounting Flange
Bore Diameter 0.3750 inch (9.52 mm)
Diameter 2.26 inch (57.4 mm)
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details