Sepac, Inc. SEB 340-1

Description
This SEPAC model spring engaged brake is electromagnetically released and can be used either dry or in oil depending on the type of friction material used. OPERATION: When electrical current is supplied to the coil, the armature is attracted to the magnet body releasing the disc to turn freely. When current is stopped, springs push the armature to clamp the friction disc providing the stopping torque. Manual release screws can be provided. Many specials and options are available.
Description
This SEPAC model spring engaged brake is electromagnetically released and can be used either dry or in oil depending on the type of friction material used. OPERATION: When electrical current is supplied to the coil, the armature is attracted to the magnet body releasing the disc to turn freely. When current is stopped, springs push the armature to clamp the friction disc providing the stopping torque. Manual release screws can be provided. Many specials and options are available.

Suppliers

Company
Product
Description
Supplier Links
This SEPAC model spring engaged brake is electromagnetically released and can be used either dry or in oil depending on the type of friction material used. OPERATION: When electrical current is supplied to the coil, the armature is attracted to the magnet body releasing the disc to turn freely. When current is stopped, springs push the armature to clamp the friction disc providing the stopping torque. Manual release screws can be provided. Many specials and options are available.

This SEPAC model spring engaged brake is electromagnetically released and can be used either dry or in oil depending on the type of friction material used.
OPERATION:
When electrical current is supplied to the coil, the armature is attracted to the magnet body releasing the disc to turn freely. When current is stopped, springs push the armature to clamp the friction disc providing the stopping torque. Manual release screws can be provided. Many specials and options are available.

Supplier's Site

Technical Specifications

  Sepac, Inc.
Product Category Electric Brakes
Product Number SEB 340-1
Torque 8 Ft-lbs (10.85 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

6mm Bore With Keyway of 2mm, 29.8 SQ.mm Mounting Plate, wt. of 85 Grams - S90BF9M11A06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Mounting Flange
Bore Diameter 0.2362 inch (6 mm)
Diameter 1.25 inch (31.8 mm)
View Details
Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details