Sepac, Inc. SEB 1075-1

Description
This SEPAC model spring engaged brake is electromagnetically released and can be used either dry or in oil depending on the type of friction material used. OPERATION: When electrical current is supplied to the coil, the armature is attracted to the magnet body releasing the disc to turn freely. When current is stopped, springs push the armature to clamp the friction disc providing the stopping torque. Manual release screws can be provided. Many specials and options are available.
Description
This SEPAC model spring engaged brake is electromagnetically released and can be used either dry or in oil depending on the type of friction material used. OPERATION: When electrical current is supplied to the coil, the armature is attracted to the magnet body releasing the disc to turn freely. When current is stopped, springs push the armature to clamp the friction disc providing the stopping torque. Manual release screws can be provided. Many specials and options are available.

Suppliers

Company
Product
Description
Supplier Links
This SEPAC model spring engaged brake is electromagnetically released and can be used either dry or in oil depending on the type of friction material used. OPERATION: When electrical current is supplied to the coil, the armature is attracted to the magnet body releasing the disc to turn freely. When current is stopped, springs push the armature to clamp the friction disc providing the stopping torque. Manual release screws can be provided. Many specials and options are available.

This SEPAC model spring engaged brake is electromagnetically released and can be used either dry or in oil depending on the type of friction material used.
OPERATION:
When electrical current is supplied to the coil, the armature is attracted to the magnet body releasing the disc to turn freely. When current is stopped, springs push the armature to clamp the friction disc providing the stopping torque. Manual release screws can be provided. Many specials and options are available.

Supplier's Site

Technical Specifications

  Sepac, Inc.
Product Category Electric Brakes
Product Number SEB 1075-1
Torque 400 Ft-lbs (542 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

H250 Hysteresis Brake - H250 - Placid Industries
Specs
Power 0.0094 HP
Speed 5000 rpm
Voltage 6 to 90 volts
View Details
MWB Electromagnetic Multiple-Disk Brake -  - jbj Techniques Limited
Specs
Torque 18 to 2360 Ft-lbs (24.41 to 3200 N-m)
Speed 1600 to 4000 rpm
Voltage 24 volts
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details