Sepac, Inc. METB 895

Description
This SEPAC magnetically engaged tooth brake is designed to operate both dry and in oil. It can be piloted either on the outside diameter or magnet body bore. OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature (sliding on the adapter) toward the mag body. As the teeth engage the load is held. Springs between the armature and the adapter assist in disengagement.
Description
This SEPAC magnetically engaged tooth brake is designed to operate both dry and in oil. It can be piloted either on the outside diameter or magnet body bore. OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature (sliding on the adapter) toward the mag body. As the teeth engage the load is held. Springs between the armature and the adapter assist in disengagement.

Suppliers

Company
Product
Description
Supplier Links
This SEPAC magnetically engaged tooth brake is designed to operate both dry and in oil. It can be piloted either on the outside diameter or magnet body bore. OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature (sliding on the adapter) toward the mag body. As the teeth engage the load is held. Springs between the armature and the adapter assist in disengagement.

This SEPAC magnetically engaged tooth brake is designed to operate both dry and in oil. It can be piloted either on the outside diameter or magnet body bore.
OPERATION:
When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature (sliding on the adapter) toward the mag body. As the teeth engage the load is held. Springs between the armature and the adapter assist in disengagement.

Supplier's Site

Technical Specifications

  Sepac, Inc.
Product Category Electric Brakes
Product Number METB 895
Torque 2600 Ft-lbs (3526 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Specs
Mounting Flange
Bore Diameter 0.3750 inch (9.52 mm)
Diameter 2.26 inch (57.4 mm)
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details