Sepac, Inc. IHB 155

Description
SEPAC industrial holding brakes are used on any motor or drive shaft where remote control of braking is desired. OPERATION: When the coil is energized, spring pressure is overcome by the movement of the armature plate toward the magnet body, thus allowing the inner and outer asbestos lined discs to move on their respective splines and become free. The inner discs are splined to the shaft hub and rotate with it. A simple air gap and wear adjustment feature is standard. Faster transit times than those shown are possible with the use of special low voltage coils and momentary overenergization. The through shaft arrangement shown is standard
Description
SEPAC industrial holding brakes are used on any motor or drive shaft where remote control of braking is desired. OPERATION: When the coil is energized, spring pressure is overcome by the movement of the armature plate toward the magnet body, thus allowing the inner and outer asbestos lined discs to move on their respective splines and become free. The inner discs are splined to the shaft hub and rotate with it. A simple air gap and wear adjustment feature is standard. Faster transit times than those shown are possible with the use of special low voltage coils and momentary overenergization. The through shaft arrangement shown is standard

Suppliers

Company
Product
Description
Supplier Links
 - IHB 155 - Sepac, Inc.
Elmira, NY, USA
SEPAC industrial holding brakes are used on any motor or drive shaft where remote control of braking is desired. OPERATION: When the coil is energized, spring pressure is overcome by the movement of the armature plate toward the magnet body, thus allowing the inner and outer asbestos lined discs to move on their respective splines and become free. The inner discs are splined to the shaft hub and rotate with it. A simple air gap and wear adjustment feature is standard. Faster transit times than those shown are possible with the use of special low voltage coils and momentary overenergization. The through shaft arrangement shown is standard

SEPAC industrial holding brakes are used on any motor or drive shaft where remote control of braking is desired.
OPERATION:
When the coil is energized, spring pressure is overcome by the movement of the armature plate toward the magnet body, thus allowing the inner and outer asbestos lined discs to move on their respective splines and become free. The inner discs are splined to the shaft hub and rotate with it. A simple air gap and wear adjustment feature is standard. Faster transit times than those shown are possible with the use of special low voltage coils and momentary overenergization. The through shaft arrangement shown is standard

Supplier's Site

Technical Specifications

  Sepac, Inc.
Product Category Electric Brakes
Product Number IHB 155
Torque 7500 Ft-lbs (10170 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Non Electric Magnetic Clutch Coupling with a Torque Range of 1.00 - 25.00in.lb - S90MCC-MTL62525 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0833 to 2.08 Ft-lbs (0.1130 to 2.82 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.6250 inch (15.87 mm)
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details