LED Driver IC 3 Output Linear AC DC Converter Analog, TRIAC Dimming 20mA
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SMJR-N-1-24 |
| Product Name | LED Drivers |
| Number of Outputs | 3 |
| Output Configuration | Inverting; AC DC Converter |
| Output Voltage | 5 volts |
| Output Current | 0.0200 amps |