Win Source Part Number: 977422-SDW01F1C-D/E-
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: ZC6 Z-Power COB
Type: Chip On Board (COB)
Color: White, Cool
Package: Tray
Standard Package: 30
Current - Max: 320mA
Configuration: Square
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 37V
Current - Test: 180mA
Height: 2.30mm
Lens Type: Flat
CCT (K): 5000K
Lumens/Watt @ Current - Test: 131 lm/W
CRI (Color Rendering Index): 70
Temperature - Test: 25°C
Dimension: 13.50mm L x 13.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Seoul Semiconductor Inc.
Other Names: 897-1194
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SDW01F1C-D/E-CA |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |