Seoul Semiconductor Co., Ltd. Custom Parts - Custom Parts (N - R) - NB104-Z NB104-Z

Description
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154396-NB104-Z Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154396-NB104-Z Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - NB104-Z - 1154396-NB104-Z - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - NB104-Z
1154396-NB104-Z
Custom Parts - Custom Parts (N - R) - NB104-Z 1154396-NB104-Z
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154396-NB104-Z Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Seoul Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154396-NB104-Z
Categories: Custom Parts
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1154396-NB104-Z
Product Name Custom Parts - Custom Parts (N - R) - NB104-Z
Unlock Full Specs
to access all available technical data

Similar Products

Bronze Wedge -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Insulation Meter - PCE-IT414 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Freezer Spray - FRE - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details