Seoul Semiconductor Co., Ltd. Custom Parts - Custom Parts (0 - A) - AN3201-1A AN3201-1A

Description
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155669-AN3201-1A Forward Voltage: 100 V Viewing Angle: 130 ° Number of Pins: 2 Luminous Flux: 180 lm Categories: Custom Parts Number of LEDs: 1 Lens Style: Round Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Screw RoHS: Compliant
Request a Quote
Description
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155669-AN3201-1A Forward Voltage: 100 V Viewing Angle: 130 ° Number of Pins: 2 Luminous Flux: 180 lm Categories: Custom Parts Number of LEDs: 1 Lens Style: Round Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Screw RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - AN3201-1A - 1155669-AN3201-1A - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - AN3201-1A
1155669-AN3201-1A
Custom Parts - Custom Parts (0 - A) - AN3201-1A 1155669-AN3201-1A
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155669-AN3201-1A Forward Voltage: 100 V Viewing Angle: 130 ° Number of Pins: 2 Luminous Flux: 180 lm Categories: Custom Parts Number of LEDs: 1 Lens Style: Round Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Screw RoHS: Compliant

Manufacturer: Seoul Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155669-AN3201-1A
Forward Voltage: 100 V
Viewing Angle: 130 °
Number of Pins: 2
Luminous Flux: 180 lm
Categories: Custom Parts
Number of LEDs: 1
Lens Style: Round
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Mount: Screw
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1155669-AN3201-1A
Product Name Custom Parts - Custom Parts (0 - A) - AN3201-1A
Unlock Full Specs
to access all available technical data