Sentry Group Legal Vertical 2-Drawer Water-Resistant Fire File 2G3131

Description
Unsurpassed fire and water protection for your business records. The SentrySafe 2-Drawer Legal Vertical Water-Resistant Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire and water spray. The kind of "peace of mind" you expect from SentrySafe Features: 30 ft. drop test UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Water-resistant ETL verified protection against sprinkler and water spray exposure Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Drawer layout flexibility accommodates legal and letter size hanging file folders Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Lined interior conceals cabinet insulation and protects contents from unwanted dust Easy-to-use recessed handles with label holders Color options: Putty; Black; Light Gray
Description
Unsurpassed fire and water protection for your business records. The SentrySafe 2-Drawer Legal Vertical Water-Resistant Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire and water spray. The kind of "peace of mind" you expect from SentrySafe Features: 30 ft. drop test UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Water-resistant ETL verified protection against sprinkler and water spray exposure Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Drawer layout flexibility accommodates legal and letter size hanging file folders Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Lined interior conceals cabinet insulation and protects contents from unwanted dust Easy-to-use recessed handles with label holders Color options: Putty; Black; Light Gray

Suppliers

Company
Product
Description
Supplier Links
Legal Vertical 2-Drawer Water-Resistant Fire File - 2G3131 - Sentry Group
Rochester, NY, USA
Legal Vertical 2-Drawer Water-Resistant Fire File
2G3131
Legal Vertical 2-Drawer Water-Resistant Fire File 2G3131
Unsurpassed fire and water protection for your business records. The SentrySafe 2-Drawer Legal Vertical Water-Resistant Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire and water spray. The kind of "peace of mind" you expect from SentrySafe Features: 30 ft. drop test UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Water-resistant ETL verified protection against sprinkler and water spray exposure Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Drawer layout flexibility accommodates legal and letter size hanging file folders Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Lined interior conceals cabinet insulation and protects contents from unwanted dust Easy-to-use recessed handles with label holders Color options: Putty; Black; Light Gray

Unsurpassed fire and water protection for your business records. The SentrySafe 2-Drawer Legal Vertical Water-Resistant Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire and water spray. The kind of "peace of mind" you expect from SentrySafe
Features:
30 ft. drop test
UL Classified 1-hour proven fire protection
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
Water-resistant ETL verified protection against sprinkler and water spray exposure
Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry
Drawer layout flexibility accommodates legal and letter size hanging file folders
Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers
Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded
Seamless design provides a sleek, attractive high-end appearance
Lined interior conceals cabinet insulation and protects contents from unwanted dust
Easy-to-use recessed handles with label holders
Color options: Putty; Black; Light Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number 2G3131
Product Name Legal Vertical 2-Drawer Water-Resistant Fire File
Type Filing Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Storage Cabinets - 1271516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 23.62 inch (600 mm)
Width 31.50 inch (800 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Door cabinets - R5ABG-3400 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details