Sentry Air Systems, Inc. 35" Wide Downdraft Bench - Standing Position with Glass or Metal Enclosure SS-435-DDB-STAND

Description
The 35” Wide Portable Downdraft Bench - Standing Height effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator’s breathing zone and surrounding environment from hazardous airborne contaminants. Within the perforated workspace of 30” width by 23.5” deep, the powerful industrial air cleaner pulls fumes and particulate into the filtration chamber. This unit offers easy portability with lockable casters which enable the operator to move the unit as necessary. The simple no tool filter change allows the operator to easily and quickly change the filter. Standing height enables the operator to comfortably stand in front of the unit. The 35” Wide Portable Downdraft Bench has the option of an all metal enclosure [SS-435-DDB-STAND-M] and glass enclosure [SS-435-DDB-STAND-G] . Downdraft benches are also available in sitting height [SS-435-DDB-SIT]. Negative-pressure systems, like Downdraft Benches, eliminate costly exhaust systems, reduce energy losses, and aid in employee protection by capturing pollutants at the source of emission. Disclaimer: Not for use with combustibles (aerosols, paints, etc) and be cautious of chemical applications. Product Features: Includes: variable speed controller (115V only) and ON/OFF switch (220V) Optional: Magnehelic Gauge, hour counter, portable storage trays, sitting height, and clear or solid enclosure Air Volume: up to 700 CFM (high), down to 50 CFM (low) 30” x 23.5” perforated work area Sturdy construction Reliable, low maintenance operation Low power consumption Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Solvent vapor control Solder fumes Light grinding Epoxy fume control Sanding Buffing Brazing Powder control Maintenance welding Variety of other industrial applications
Datasheet
Description
The 35” Wide Portable Downdraft Bench - Standing Height effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator’s breathing zone and surrounding environment from hazardous airborne contaminants. Within the perforated workspace of 30” width by 23.5” deep, the powerful industrial air cleaner pulls fumes and particulate into the filtration chamber. This unit offers easy portability with lockable casters which enable the operator to move the unit as necessary. The simple no tool filter change allows the operator to easily and quickly change the filter. Standing height enables the operator to comfortably stand in front of the unit. The 35” Wide Portable Downdraft Bench has the option of an all metal enclosure [SS-435-DDB-STAND-M] and glass enclosure [SS-435-DDB-STAND-G] . Downdraft benches are also available in sitting height [SS-435-DDB-SIT]. Negative-pressure systems, like Downdraft Benches, eliminate costly exhaust systems, reduce energy losses, and aid in employee protection by capturing pollutants at the source of emission. Disclaimer: Not for use with combustibles (aerosols, paints, etc) and be cautious of chemical applications. Product Features: Includes: variable speed controller (115V only) and ON/OFF switch (220V) Optional: Magnehelic Gauge, hour counter, portable storage trays, sitting height, and clear or solid enclosure Air Volume: up to 700 CFM (high), down to 50 CFM (low) 30” x 23.5” perforated work area Sturdy construction Reliable, low maintenance operation Low power consumption Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Solvent vapor control Solder fumes Light grinding Epoxy fume control Sanding Buffing Brazing Powder control Maintenance welding Variety of other industrial applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
35
Cypress, TX, United States
35" Wide Downdraft Bench - Standing Position with Glass or Metal Enclosure
SS-435-DDB-STAND
35" Wide Downdraft Bench - Standing Position with Glass or Metal Enclosure SS-435-DDB-STAND
The 35” Wide Portable Downdraft Bench - Standing Height effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator’s breathing zone and surrounding environment from hazardous airborne contaminants. Within the perforated workspace of 30” width by 23.5” deep, the powerful industrial air cleaner pulls fumes and particulate into the filtration chamber. This unit offers easy portability with lockable casters which enable the operator to move the unit as necessary. The simple no tool filter change allows the operator to easily and quickly change the filter. Standing height enables the operator to comfortably stand in front of the unit. The 35” Wide Portable Downdraft Bench has the option of an all metal enclosure [SS-435-DDB-STAND-M] and glass enclosure [SS-435-DDB-STAND-G] . Downdraft benches are also available in sitting height [SS-435-DDB-SIT]. Negative-pressure systems, like Downdraft Benches, eliminate costly exhaust systems, reduce energy losses, and aid in employee protection by capturing pollutants at the source of emission. Disclaimer: Not for use with combustibles (aerosols, paints, etc) and be cautious of chemical applications. Product Features: Includes: variable speed controller (115V only) and ON/OFF switch (220V) Optional: Magnehelic Gauge, hour counter, portable storage trays, sitting height, and clear or solid enclosure Air Volume: up to 700 CFM (high), down to 50 CFM (low) 30” x 23.5” perforated work area Sturdy construction Reliable, low maintenance operation Low power consumption Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Solvent vapor control Solder fumes Light grinding Epoxy fume control Sanding Buffing Brazing Powder control Maintenance welding Variety of other industrial applications

The 35” Wide Portable Downdraft Bench - Standing Height effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator’s breathing zone and surrounding environment from hazardous airborne contaminants. Within the perforated workspace of 30” width by 23.5” deep, the powerful industrial air cleaner pulls fumes and particulate into the filtration chamber.
This unit offers easy portability with lockable casters which enable the operator to move the unit as necessary. The simple no tool filter change allows the operator to easily and quickly change the filter. Standing height enables the operator to comfortably stand in front of the unit. The 35” Wide Portable Downdraft Bench has the option of an all metal enclosure [SS-435-DDB-STAND-M] and glass enclosure [SS-435-DDB-STAND-G]. Downdraft benches are also available in sitting height [SS-435-DDB-SIT].
Negative-pressure systems, like Downdraft Benches, eliminate costly exhaust systems, reduce energy losses, and aid in employee protection by capturing pollutants at the source of emission.
Disclaimer: Not for use with combustibles (aerosols, paints, etc) and be cautious of chemical applications.
Product Features:

  • Includes: variable speed controller (115V only) and ON/OFF switch (220V)
  • Optional: Magnehelic Gauge, hour counter, portable storage trays, sitting height, and clear or solid enclosure
  • Air Volume: up to 700 CFM (high), down to 50 CFM (low)
  • 30” x 23.5” perforated work area
  • Sturdy construction
  • Reliable, low maintenance operation
  • Low power consumption
  • Simple, quick “no tool” filter change

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Solvent vapor control
  • Solder fumes
  • Light grinding
  • Epoxy fume control
  • Sanding
  • Buffing
  • Brazing
  • Powder control
  • Maintenance welding
  • Variety of other industrial applications
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Downdraft Tables
Product Number SS-435-DDB-STAND
Product Name 35" Wide Downdraft Bench - Standing Position with Glass or Metal Enclosure
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Defender Downdraft Tables - DDT-4x6 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 6480 SCFM (11014 m³/hr)
View Details
Downdraft Table - DDT-4848 - Aget Manufacturing Company
Aget Manufacturing Company
Specs
Unit Type Dust Collector; Fume / Smoke Collector
Applications FinePowders; Metalworking Chips / Fluid; Toxic Media
Airflow 150 to 250 SCFM (255 to 425 m³/hr)
View Details
Bench Stationary Down Draft Work Table - STYB - ProVent LLC
Specs
Unit Type Dust Collector
Applications Metalworking Chips / Fluid; Welding Fumes
View Details
Downdraft Bench Dust Collector -  - N.R. Murphy Ltd.
Specs
Unit Type Dust Collector
Applications Metalworking Chips / Fluid; Aerospace, Automotive
Airflow 1800 to 4800 SCFM (3060 to 8159 m³/hr)
View Details