Senther Technologies Co., Ltd Accelerometers 540B

Description
Accelerometer Z Axis ±500g 0.5Hz ~ 28kHz SMD
Request a Quote Datasheet
Description
Accelerometer Z Axis ±500g 0.5Hz ~ 28kHz SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 3137-540BCT-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
3137-540BCT-ND
Accelerometers 3137-540BCT-ND
Accelerometer Z Axis ±500g 0.5Hz ~ 28kHz SMD

Accelerometer Z Axis ±500g 0.5Hz ~ 28kHz SMD

Buy Now Datasheet
Accelerometers - 3137-540BTR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
3137-540BTR-ND
Accelerometers 3137-540BTR-ND
Accelerometer Z Axis ±500g 0.5Hz ~ 28kHz SMD

Accelerometer Z Axis ±500g 0.5Hz ~ 28kHz SMD

Buy Now Datasheet
Accelerometers - 3137-540BDKR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
3137-540BDKR-ND
Accelerometers 3137-540BDKR-ND
EMBEDDED PIEZOELECTRIC ACCELEROM

EMBEDDED PIEZOELECTRIC ACCELEROM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Accelerometers
Product Number 3137-540BCT-ND
Product Name Accelerometers
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
IEPE ACCELEROMETER - 3527A2 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Mounting Stud/Bolt; Integral mounting stud
Frequency Range 0.5000 to 10000 Hz
Maximum Shock 75000 g
View Details
Plug & Play Accelerometers - 13201A-2417 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
View Details