Senther Technologies Co., Ltd Accelerometers 310A-10-LF

Description
LOW FREQUENCY RESPONSE VIBRATION
Datasheet
Description
LOW FREQUENCY RESPONSE VIBRATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 310A-10-LF - ODG (Origin Data Global)
Shenzhen, China
Accelerometers
310A-10-LF
Accelerometers 310A-10-LF
LOW FREQUENCY RESPONSE VIBRATION

LOW FREQUENCY RESPONSE VIBRATION

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors
Product Number 310A-10-LF
Product Name Accelerometers
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 7962047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details
Type 18.31 - PIR movement detectors 10A - 183182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details