SensorsONE, Ltd. IMCL Submersible Absolute Reference Depth Sensor IMCL Submersible Absolute Reference Depth Sensor

Description
The IMCL IP68 absolute pressure sensor is ideal for measuring liquid depth where it is not possible to fit a vent for referencing to atmospheric pressure. In application such as measuring the depth of an ROV, submarines and other submersible apparatus it is not possible to run cables to the surface and therefore an absolute pressure sensor is used instead and the atmospheric pressure is deducted by other means. For aggressive media such as seawater the IMCL submersible absolute depth sensor has an Alumina ceramic diaphragm which has excellent corrosion resistant properties with the harshest of media plus a stainless steel 316L sensor housing. A sensor body made from high grade Duplex stainless steel (UNS 31803) and FEP cable can be selected for aggresive media.
Description
The IMCL IP68 absolute pressure sensor is ideal for measuring liquid depth where it is not possible to fit a vent for referencing to atmospheric pressure. In application such as measuring the depth of an ROV, submarines and other submersible apparatus it is not possible to run cables to the surface and therefore an absolute pressure sensor is used instead and the atmospheric pressure is deducted by other means. For aggressive media such as seawater the IMCL submersible absolute depth sensor has an Alumina ceramic diaphragm which has excellent corrosion resistant properties with the harshest of media plus a stainless steel 316L sensor housing. A sensor body made from high grade Duplex stainless steel (UNS 31803) and FEP cable can be selected for aggresive media.

Suppliers

Company
Product
Description
Supplier Links
IMCL Submersible Absolute Reference Depth Sensor - IMCL Submersible Absolute Reference Depth Sensor - SensorsONE, Ltd.
Oakham, Rutland, United Kingdom
IMCL Submersible Absolute Reference Depth Sensor
IMCL Submersible Absolute Reference Depth Sensor
IMCL Submersible Absolute Reference Depth Sensor IMCL Submersible Absolute Reference Depth Sensor
The IMCL IP68 absolute pressure sensor is ideal for measuring liquid depth where it is not possible to fit a vent for referencing to atmospheric pressure. In application such as measuring the depth of an ROV, submarines and other submersible apparatus it is not possible to run cables to the surface and therefore an absolute pressure sensor is used instead and the atmospheric pressure is deducted by other means. For aggressive media such as seawater the IMCL submersible absolute depth sensor has an Alumina ceramic diaphragm which has excellent corrosion resistant properties with the harshest of media plus a stainless steel 316L sensor housing. A sensor body made from high grade Duplex stainless steel (UNS 31803) and FEP cable can be selected for aggresive media.

The IMCL IP68 absolute pressure sensor is ideal for measuring liquid depth where it is not possible to fit a vent for referencing to atmospheric pressure. In application such as measuring the depth of an ROV, submarines and other submersible apparatus it is not possible to run cables to the surface and therefore an absolute pressure sensor is used instead and the atmospheric pressure is deducted by other means.

For aggressive media such as seawater the IMCL submersible absolute depth sensor has an Alumina ceramic diaphragm which has excellent corrosion resistant properties with the harshest of media plus a stainless steel 316L sensor housing. A sensor body made from high grade Duplex stainless steel (UNS 31803) and FEP cable can be selected for aggresive media.

Supplier's Site

Technical Specifications

  SensorsONE, Ltd.
Product Category Level Sensors
Product Number IMCL Submersible Absolute Reference Depth Sensor
Product Name IMCL Submersible Absolute Reference Depth Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Vibrating Rod For Hazardous Locations - VR-90 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Sensors - 2565737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Ultrasonic/Sonic; Other (Such as tilt etc.)
Operating Temp -103 to -13 F (-75 to -25 C)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details