The IMCL strain gauge output level sensor is suitable for low power consumption applications which requires a high input resistance and a low input supply voltage. A four arm wheatstone bridge circuit provides an output signal in millivolts which is proportional to the supply voltage.
For aggressive media such as seawater the IMCL submersible mV output level sensor has a Alumina ceramic thick film strain gauge diaphragm which has excellent corrosion resistant properties with the harshest of media plus a stainless steel 316L sensor housing. A sensor housing made from high grade Duplex stainless steel (UNS 31803) and FEP cable can be specified for extra corrosion resistance.
| SensorsONE, Ltd. | |
|---|---|
| Product Category | Level Sensors |
| Product Number | IMCL IP68 Millivolt Output Level Sensor |
| Product Name | IMCL IP68 Millivolt Output Level Sensor |