Sensoronix, Inc. Analog to Digital (A/D) Convertor Speed Sensors VD Series

Description
Due to the active solid state signal conditioning integral with this variable reluctance speed sensor, it converts a sine wave signal output to produce a digital square wave signal with constant amplitude regardless of variations in speed.
Datasheet
Description
Due to the active solid state signal conditioning integral with this variable reluctance speed sensor, it converts a sine wave signal output to produce a digital square wave signal with constant amplitude regardless of variations in speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital (A/D) Convertor Speed Sensors - VD Series - Sensoronix, Inc.
Irvine, CA, USA
Analog to Digital (A/D) Convertor Speed Sensors
VD Series
Analog to Digital (A/D) Convertor Speed Sensors VD Series
Due to the active solid state signal conditioning integral with this variable reluctance speed sensor, it converts a sine wave signal output to produce a digital square wave signal with constant amplitude regardless of variations in speed.

Due to the active solid state signal conditioning integral with this variable reluctance speed sensor, it converts a sine wave signal output to produce a digital square wave signal with constant amplitude regardless of variations in speed.

Supplier's Site Datasheet

Technical Specifications

  Sensoronix, Inc.
Product Category Linear Position Sensors
Product Number VD Series
Product Name Analog to Digital (A/D) Convertor Speed Sensors
Sensor Technology Variable Reluctance Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Operating Temperature 32 to 158 F (0.0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
DCWL Submersible LVDT Displacement Transducer . Supply 6..18V, Output ±2.2V - DCWL1000A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details
Linear Rod Type - TE1 Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Output Voltage; Current
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details