Sensoronix, Inc. Digital proximity sensor with Sinking “NPN” or Sourcing “PNP” output HP Series

Description
Non-contact magnetic sensor proximity switch produces a digital output. The output produced by Hall-Effect Proximity Switch sensor switches between logic low (operate point) and logic high (release point) with presence and absence of a magnet as a target. The difference between the magnetic operate and release points is called the hysteresis of the device. The built-in hysteresis circuitry allows clean switching of the output even in the presence of external mechanical vibration and electrical noise.
Datasheet
Description
Non-contact magnetic sensor proximity switch produces a digital output. The output produced by Hall-Effect Proximity Switch sensor switches between logic low (operate point) and logic high (release point) with presence and absence of a magnet as a target. The difference between the magnetic operate and release points is called the hysteresis of the device. The built-in hysteresis circuitry allows clean switching of the output even in the presence of external mechanical vibration and electrical noise.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital proximity sensor with Sinking “NPN” or Sourcing “PNP” output - HP Series - Sensoronix, Inc.
Irvine, CA, USA
Digital proximity sensor with Sinking “NPN” or Sourcing “PNP” output
HP Series
Digital proximity sensor with Sinking “NPN” or Sourcing “PNP” output HP Series
Non-contact magnetic sensor proximity switch produces a digital output. The output produced by Hall-Effect Proximity Switch sensor switches between logic low (operate point) and logic high (release point) with presence and absence of a magnet as a target. The difference between the magnetic operate and release points is called the hysteresis of the device. The built-in hysteresis circuitry allows clean switching of the output even in the presence of external mechanical vibration and electrical noise.

Non-contact magnetic sensor proximity switch produces a digital output. The output produced by Hall-Effect Proximity Switch sensor switches between logic low (operate point) and logic high (release point) with presence and absence of a magnet as a target. The difference between the magnetic operate and release points is called the hysteresis of the device. The built-in hysteresis circuitry allows clean switching of the output even in the presence of external mechanical vibration and electrical noise.

Supplier's Site Datasheet

Technical Specifications

  Sensoronix, Inc.
Product Category Proximity Sensors
Product Number HP Series
Product Name Digital proximity sensor with Sinking “NPN” or Sourcing “PNP” output
Sensor Technology Hall Effect Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Switching Frequency 0.0 to 200 kHz
Operating Temperature -4 to 221 F (-20 to 105 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001212-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity Sensors - Industrial - 2330-GF762S-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 212 F (-25 to 100 C)
Electrical Connection Connector
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details