Sensoronix, Inc. Analog (Linear) 0 - 5 VDC Position Sensors HL Series

Description
Non- contact magnetic sensors that are designed to respond to a wide range of positive or negative magnetic fields and can sense relatively small changes in a magnetic field. By having magnet as a target, this unit produces a Ratio-metric Rail-To-Rail linear output. It also has an internal amplifier to boost the output to a higher level. These sensors are ideal for applications such as magnetic flux measurement, displacement, and linear output rotary measurement.
Datasheet
Description
Non- contact magnetic sensors that are designed to respond to a wide range of positive or negative magnetic fields and can sense relatively small changes in a magnetic field. By having magnet as a target, this unit produces a Ratio-metric Rail-To-Rail linear output. It also has an internal amplifier to boost the output to a higher level. These sensors are ideal for applications such as magnetic flux measurement, displacement, and linear output rotary measurement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog (Linear) 0 - 5 VDC Position Sensors - HL Series - Sensoronix, Inc.
Irvine, CA, USA
Analog (Linear) 0 - 5 VDC Position Sensors
HL Series
Analog (Linear) 0 - 5 VDC Position Sensors HL Series
Non- contact magnetic sensors that are designed to respond to a wide range of positive or negative magnetic fields and can sense relatively small changes in a magnetic field. By having magnet as a target, this unit produces a Ratio-metric Rail-To-Rail linear output. It also has an internal amplifier to boost the output to a higher level. These sensors are ideal for applications such as magnetic flux measurement, displacement, and linear output rotary measurement.

Non- contact magnetic sensors that are designed to respond to a wide range of positive or negative magnetic fields and can sense relatively small changes in a magnetic field. By having magnet as a target, this unit produces a Ratio-metric Rail-To-Rail linear output. It also has an internal amplifier to boost the output to a higher level. These sensors are ideal for applications such as magnetic flux measurement, displacement, and linear output rotary measurement.

Supplier's Site Datasheet
Analog (Linear) 0 - 10 VDC Position Sensors - HL Series - Sensoronix, Inc.
Irvine, CA, USA
Analog (Linear) 0 - 10 VDC Position Sensors
HL Series
Analog (Linear) 0 - 10 VDC Position Sensors HL Series
Non- contact magnetic sensors that are designed to respond to a wide range of positive or negative magnetic fields and can sense relatively small changes in a magnetic field. By having magnet as a target, this unit produces a Ratio-metric Rail-To-Rail linear output. It also has an internal amplifier to boost the output to a higher level. These sensors are ideal for applications such as magnetic flux measurement, displacement, and linear output rotary measurement.

Non- contact magnetic sensors that are designed to respond to a wide range of positive or negative magnetic fields and can sense relatively small changes in a magnetic field. By having magnet as a target, this unit produces a Ratio-metric Rail-To-Rail linear output. It also has an internal amplifier to boost the output to a higher level. These sensors are ideal for applications such as magnetic flux measurement, displacement, and linear output rotary measurement.

Supplier's Site Datasheet

Technical Specifications

  Sensoronix, Inc. Sensoronix, Inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number HL Series HL Series
Product Name Analog (Linear) 0 - 5 VDC Position Sensors Analog (Linear) 0 - 10 VDC Position Sensors
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Sampling Frequency 23 kHz 23 kHz
Operating Temperature -40 to 185 F (-40 to 85 C) -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
SSD Seawater Submersible LVDT Displacement Transducer - SSD1000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details
Linear Rod Type - LWH Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 2.95 to 35.43 inch (75 to 900 mm)
Output Voltage
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details