Sensoronix, Inc. Speed & Direction Detector HD Series

Description
Non-contact magnetic sensors that measure the distortion of magnetic fields and thus provide precise measurements of speed and direction. Output #1 is digital square wave and measures the speed of target wheel or gear. Output #2 is a DC level that when the target wheel rotates clockwise, the output signal # 2 produces logic High, and when the target wheel rotates counter clockwise, the output signal # 2 produces logic low. Output signal #1 will be 50% duty cycle with proper alignment of sensor and target gear.
Datasheet
Description
Non-contact magnetic sensors that measure the distortion of magnetic fields and thus provide precise measurements of speed and direction. Output #1 is digital square wave and measures the speed of target wheel or gear. Output #2 is a DC level that when the target wheel rotates clockwise, the output signal # 2 produces logic High, and when the target wheel rotates counter clockwise, the output signal # 2 produces logic low. Output signal #1 will be 50% duty cycle with proper alignment of sensor and target gear.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speed & Direction Detector - HD Series - Sensoronix, Inc.
Irvine, CA, USA
Speed & Direction Detector
HD Series
Speed & Direction Detector HD Series
Non-contact magnetic sensors that measure the distortion of magnetic fields and thus provide precise measurements of speed and direction. Output #1 is digital square wave and measures the speed of target wheel or gear. Output #2 is a DC level that when the target wheel rotates clockwise, the output signal # 2 produces logic High, and when the target wheel rotates counter clockwise, the output signal # 2 produces logic low. Output signal #1 will be 50% duty cycle with proper alignment of sensor and target gear.

Non-contact magnetic sensors that measure the distortion of magnetic fields and thus provide precise measurements of speed and direction. Output #1 is digital square wave and measures the speed of target wheel or gear. Output #2 is a DC level that when the target wheel rotates clockwise, the output signal # 2 produces logic High, and when the target wheel rotates counter clockwise, the output signal # 2 produces logic low. Output signal #1 will be 50% duty cycle with proper alignment of sensor and target gear.

Supplier's Site Datasheet

Technical Specifications

  Sensoronix, Inc.
Product Category Speed Sensors
Product Number HD Series
Product Name Speed & Direction Detector
Sensor Technology Hall Effect
Body Shape Cylindrical; Threaded Barrel
Operating Temperature -4 to 221 F (-20 to 105 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

 - TLE4928CHAMA1 - Rochester Electronics
Infineon Technologies AG
View Details
evaluation unit for monitoring and converting frequency signals - DW3003 - ifm efector inc.
Specs
Body Shape Cylindrical
Rotary Speed Range 6 to 600000 rpm
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details