Sensore Electronic GmbH Mini Oxygen Sensor Hose Connection SO-E3-XXX

Description
Introducing the SENSORE SO-E3-xxx Mini Oxygen Sensor with Hose Connection, a compact zirconium dioxide oxygen sensor designed for PCB mounting across a diverse range of industries. From medical applications such as oxygen concentrators to laboratory equipment, food processing, and more, this mini-sensor proves indispensable for oxygen monitoring and control. Offering a wide measurement range, with full-scale ranges from 100 pm to 96% oxygen, it ensures high accuracy, linear current output, and a long service life. In medical settings, the SO-E3-xxx guarantees precise oxygen levels in oxygen concentrators and incubators. Laboratories benefit from its excellence in inert gas processing cabinets and controlled bacterial growth incubators, while the food industry relies on its contributions to packaging and monitoring fruit ripening. Key features of this O2 gas sensor include minimal interference with other gases, low drift with single-point calibration, and low-temperature Zirconium Dioxide (ZrO2) technology, ensuring reliable ambient oxygen monitoring and oxygen enrichment. The optional electronics control board enhances functionality, making it adaptable to various setups and ensuring food packaging control and furnace atmosphere monitoring in industrial applications. Applications: Medical: Oxygen concentrators & Incubators Laboratory: Inert gas processing cabinets (glove boxes & Incubators (controlled bacterial growth) Food Industry: Packaging & Controlled food testing Measuring instrumentation: Oxygen meters & Measurements under controlled O2 content Security technology/Monitorin g: Greenhouses, wine cellar & Gas storage, refineries (Electrical) industry: Inert gas processing machines and cabinets & Inert gas welding monitoring
Request a Quote
Description
Introducing the SENSORE SO-E3-xxx Mini Oxygen Sensor with Hose Connection, a compact zirconium dioxide oxygen sensor designed for PCB mounting across a diverse range of industries. From medical applications such as oxygen concentrators to laboratory equipment, food processing, and more, this mini-sensor proves indispensable for oxygen monitoring and control. Offering a wide measurement range, with full-scale ranges from 100 pm to 96% oxygen, it ensures high accuracy, linear current output, and a long service life. In medical settings, the SO-E3-xxx guarantees precise oxygen levels in oxygen concentrators and incubators. Laboratories benefit from its excellence in inert gas processing cabinets and controlled bacterial growth incubators, while the food industry relies on its contributions to packaging and monitoring fruit ripening. Key features of this O2 gas sensor include minimal interference with other gases, low drift with single-point calibration, and low-temperature Zirconium Dioxide (ZrO2) technology, ensuring reliable ambient oxygen monitoring and oxygen enrichment. The optional electronics control board enhances functionality, making it adaptable to various setups and ensuring food packaging control and furnace atmosphere monitoring in industrial applications. Applications: Medical: Oxygen concentrators & Incubators Laboratory: Inert gas processing cabinets (glove boxes & Incubators (controlled bacterial growth) Food Industry: Packaging & Controlled food testing Measuring instrumentation: Oxygen meters & Measurements under controlled O2 content Security technology/Monitorin g: Greenhouses, wine cellar & Gas storage, refineries (Electrical) industry: Inert gas processing machines and cabinets & Inert gas welding monitoring
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SENSORE SO-E3 series is a compact zirconium dioxide (ZrO2) oxygen sensor for PCB mounting in TO-8 package, 15.3 mm diameter and 23.9 mm height including hose. It measures 100 ppm to 96% oxygen using limiting current principle, with <5 s response time at 0.5 LPM flow. Maximum housing temperature is 70°C at 25°C ambient, operating up to 125°C. Heater voltage is 3.6 VDC, consuming 1.5 W with 3.25 Ω ± 0.25 Ω resistance at 25°C. Pressure range is 700-1300 mbar absolute; humidity must be non-condensing up to 90% RH at 40°C. MTTF is typical 10 years, calibration stability 20,000 hours. Vibration resistance meets EN60068-2-6. Optional 6-pin RAST 2.5 cable assemblies are available.

Datasheet Summary
Powered by GS/AI

The SENSORE SO-E3 series is a compact zirconium dioxide (ZrO2) oxygen sensor for PCB mounting in TO-8 package, 15.3 mm diameter and 23.9 mm height including hose. It measures 100 ppm to 96% oxygen using limiting current principle, with <5 s response time at 0.5 LPM flow. Maximum housing temperature is 70°C at 25°C ambient, operating up to 125°C. Heater voltage is 3.6 VDC, consuming 1.5 W with 3.25 Ω ± 0.25 Ω resistance at 25°C. Pressure range is 700-1300 mbar absolute; humidity must be non-condensing up to 90% RH at 40°C. MTTF is typical 10 years, calibration stability 20,000 hours. Vibration resistance meets EN60068-2-6. Optional 6-pin RAST 2.5 cable assemblies are available.

Suppliers

Company
Product
Description
Supplier Links
Mini Oxygen Sensor Hose Connection - SO-E3-XXX - Sensore Electronic GmbH
Klosterneuburg, Austria
Mini Oxygen Sensor Hose Connection
SO-E3-XXX
Mini Oxygen Sensor Hose Connection SO-E3-XXX
Introducing the SENSORE SO-E3-xxx Mini Oxygen Sensor with Hose Connection, a compact zirconium dioxide oxygen sensor designed for PCB mounting across a diverse range of industries. From medical applications such as oxygen concentrators to laboratory equipment, food processing, and more, this mini-sensor proves indispensable for oxygen monitoring and control. Offering a wide measurement range, with full-scale ranges from 100 pm to 96% oxygen, it ensures high accuracy, linear current output, and a long service life. In medical settings, the SO-E3-xxx guarantees precise oxygen levels in oxygen concentrators and incubators. Laboratories benefit from its excellence in inert gas processing cabinets and controlled bacterial growth incubators, while the food industry relies on its contributions to packaging and monitoring fruit ripening. Key features of this O2 gas sensor include minimal interference with other gases, low drift with single-point calibration, and low-temperature Zirconium Dioxide (ZrO2) technology, ensuring reliable ambient oxygen monitoring and oxygen enrichment. The optional electronics control board enhances functionality, making it adaptable to various setups and ensuring food packaging control and furnace atmosphere monitoring in industrial applications. Applications: Medical: Oxygen concentrators & Incubators Laboratory: Inert gas processing cabinets (glove boxes & Incubators (controlled bacterial growth) Food Industry: Packaging & Controlled food testing Measuring instrumentation: Oxygen meters & Measurements under controlled O2 content Security technology/Monitorin g: Greenhouses, wine cellar & Gas storage, refineries (Electrical) industry: Inert gas processing machines and cabinets & Inert gas welding monitoring

Introducing the SENSORE SO-E3-xxx Mini Oxygen Sensor with Hose Connection, a compact zirconium dioxide oxygen sensor designed for PCB mounting across a diverse range of industries. From medical applications such as oxygen concentrators to laboratory equipment, food processing, and more, this mini-sensor proves indispensable for oxygen monitoring and control. Offering a wide measurement range, with full-scale ranges from 100 pm to 96% oxygen, it ensures high accuracy, linear current output, and a long service life.
In medical settings, the SO-E3-xxx guarantees precise oxygen levels in oxygen concentrators and incubators. Laboratories benefit from its excellence in inert gas processing cabinets and controlled bacterial growth incubators, while the food industry relies on its contributions to packaging and monitoring fruit ripening.
Key features of this O2 gas sensor include minimal interference with other gases, low drift with single-point calibration, and low-temperature Zirconium Dioxide (ZrO2) technology, ensuring reliable ambient oxygen monitoring and oxygen enrichment. The optional electronics control board enhances functionality, making it adaptable to various setups and ensuring food packaging control and furnace atmosphere monitoring in industrial applications.

Applications:

  • Medical: Oxygen concentrators & Incubators
  • Laboratory: Inert gas processing cabinets (glove boxes & Incubators (controlled bacterial growth)
  • Food Industry: Packaging & Controlled food testing
  • Measuring instrumentation: Oxygen meters & Measurements under controlled O2 content
  • Security technology/Monitoring: Greenhouses, wine cellar & Gas storage, refineries
  • (Electrical) industry: Inert gas processing machines and cabinets & Inert gas welding monitoring
Supplier's Site Datasheet

Technical Specifications

  Sensore Electronic GmbH
Product Category Gas Sensors
Product Number SO-E3-XXX
Product Name Mini Oxygen Sensor Hose Connection
Sensor Technology Zirconium Dioxide (ZrO2) technology
Unlock Full Specs
to access all available technical data

Similar Products

M16 Thread Oxygen Sensor - SO-D0-XXX-AXXXC - Sensore Electronic GmbH
Specs
Sensor Technology Zirconium Dioxide (ZrO₂) sensor technology
Gas Types O2; (10 ppm to 96% oxygen)
Electrical Outputs Current
View Details
Mini Oxygen Sensor Cable Mount - SO-E2-XXX-D040C - Sensore Electronic GmbH
Specs
Sensor Technology Zirconium Dioxide (ZrO₂) sensor technology
Gas Types O2; (100 ppm to 96% oxygen)
Electrical Outputs Current
View Details