The Sensore SO-B0-xxx Mini Oxygen Sensor (Board Mount) is engineered for direct PCB integration and offers precise oxygen measurement for a wide range of industrial and commercial applications. Its low surface temperature (<70°C) makes it suitable for compact system designs requiring onboard sensor placement. Utilising proven Zirconium Dioxide (ZrO₂) technology, the SO-B0-xxx sensor provides accurate and stable oxygen measurements across a broad detection range from 10 ppm to 96% oxygen. This makes it suitable for demanding applications in medical equipment, laboratory instrumentation, food production, household appliances, and industrial processes. The sensor’s linear current output, combined with a long service life and compact form factor, supports continuous monitoring needs where reliability is critical. For applications requiring enhanced integration, an optional control board offers industry-standard output formats to simplify system design and deployment. The Sensore SO-B0-xxx is an ideal solution for oxygen enrichment, ambient oxygen monitoring, and furnace atmosphere control, providing dependable performance across diverse industrial and commercial environments.
Applications:
Medical: Oxygen concentrators & Incubators
Laboratory: Inert gas processing cabinets (glove boxes & Incubators (controlled bacterial growth)
Food Industry: Packaging & Controlled food testing
Measuring instrumentation: Oxygen meters & Measurements under controlled O2 content
Security technology/Monitorin
g: Greenhouses, wine cellar & Gas storage, refineries
(Electrical) industry: Inert gas processing machines and cabinets & Inert gas welding monitoring
The Sensore SO-B0-xxx Mini Oxygen Sensor (Board Mount) is engineered for direct PCB integration and offers precise oxygen measurement for a wide range of industrial and commercial applications. Its low surface temperature (<70°C) makes it suitable for compact system designs requiring onboard sensor placement.
Utilising proven Zirconium Dioxide (ZrO₂) technology, the SO-B0-xxx sensor provides accurate and stable oxygen measurements across a broad detection range from 10 ppm to 96% oxygen. This makes it suitable for demanding applications in medical equipment, laboratory instrumentation, food production, household appliances, and industrial processes.
The sensor’s linear current output, combined with a long service life and compact form factor, supports continuous monitoring needs where reliability is critical. For applications requiring enhanced integration, an optional control board offers industry-standard output formats to simplify system design and deployment.
The Sensore SO-B0-xxx is an ideal solution for oxygen enrichment, ambient oxygen monitoring, and furnace atmosphere control, providing dependable performance across diverse industrial and commercial environments.
Applications:
- Medical: Oxygen concentrators & Incubators
- Laboratory: Inert gas processing cabinets (glove boxes & Incubators (controlled bacterial growth)
- Food Industry: Packaging & Controlled food testing
- Measuring instrumentation: Oxygen meters & Measurements under controlled O2 content
- Security technology/Monitoring: Greenhouses, wine cellar & Gas storage, refineries
- (Electrical) industry: Inert gas processing machines and cabinets & Inert gas welding monitoring