SSPD-113-38 -- POWER DIVIDERS
Sensor Systems, Inc.
POWER DIVIDERS
SSPD-113-38
Description
POWER DIVIDER
Description
POWER DIVIDER
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
SSPD-113-38 |
|
Product Name
|
POWER DIVIDERS |
|
Frequency
|
108.00 to 118.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Package Type / Form Factor
Surface Mount; Surface Mount
Frequency
2000.00 to 2300.00 MHz
Insertion Loss
0.15 dB
View Details
Package Type / Form Factor
Surface Mount; surface-mount
Frequency
6000.00 to 70000.00 MHz
View Details
Connectors
BNC; SMA; Type N; SMA, N, BNC
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency
698.00 to 2700.00 MHz
View Details
Package Type / Form Factor
0805 (2012 Metric), 6 PC Pad
Insertion Loss
1.10 dB
Isolation
16.00 dB
View Details
4 suppliers