SSPD-113-14 -- POWER DIVIDERS
Sensor Systems, Inc.
POWER DIVIDERS
SSPD-113-14
Description
POWER DIVIDER
Description
POWER DIVIDER
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
SSPD-113-14 |
|
Product Name
|
POWER DIVIDERS |
|
Frequency
|
30.00 to 400.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Package Type / Form Factor
Connectorized; Connectorized
Frequency
235.00 to 245.00 MHz
Insertion Loss
3.50 dB
View Details
Package Type / Form Factor
Surface Mount; surface-mount
Frequency
4000.00 to 34000.00 MHz
View Details
Connectors
Type N; N
Operating Temperature
-55 to 85 C (-67 to 185 F)
Frequency
500.00 to 18000.00 MHz
View Details
Package Type / Form Factor
Module, SMA Connectors
Insertion Loss
3.20 dB
Isolation
18.00 dB
View Details