Sensor Developments, Inc. Signal Conditioner 90131

Description
Model 90131 Bridge sensor is a self contained, AC powered, signal conditioning module for bridge type sensors. It contains a precision differential instrumentation amplifier with filtered output and a highly regulated low noise, adjustable output bridge excitation source. The unit is completely encapsulated for use in rugged environments. The output filter cutoff frequency is 200 Hz and may be lowered by adding two external capacitors.
Description
Model 90131 Bridge sensor is a self contained, AC powered, signal conditioning module for bridge type sensors. It contains a precision differential instrumentation amplifier with filtered output and a highly regulated low noise, adjustable output bridge excitation source. The unit is completely encapsulated for use in rugged environments. The output filter cutoff frequency is 200 Hz and may be lowered by adding two external capacitors.

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioner - 90131 - Sensor Developments, Inc.
Lake Orion, MI, USA
Signal Conditioner
90131
Signal Conditioner 90131
Model 90131 Bridge sensor is a self contained, AC powered, signal conditioning module for bridge type sensors. It contains a precision differential instrumentation amplifier with filtered output and a highly regulated low noise, adjustable output bridge excitation source. The unit is completely encapsulated for use in rugged environments. The output filter cutoff frequency is 200 Hz and may be lowered by adding two external capacitors.

Model 90131 Bridge sensor is a self contained, AC powered, signal conditioning module for bridge type sensors. It contains a precision differential instrumentation amplifier with filtered output and a highly regulated low noise, adjustable output bridge excitation source. The unit is completely encapsulated for use in rugged environments. The output filter cutoff frequency is 200 Hz and may be lowered by adding two external capacitors.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Signal Conditioners
Product Number 90131
Product Name Signal Conditioner
Inputs Bridge Input
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details