Sensor Developments, Inc. Weld Force Gage 90061

Description
Model 90061 is a self contained, portable measurement system which allows auditing of the pinch force generated between the electrodes of resistance spot welders. Resistance welding uses a pair of electrodes to clamp two base metals firmly together prior to and during application of electrical current. Poorly clamped parts result in a defective joint. A correctly clamped assembly aids in reducing the resistance in the joint and allows the current flow to properly heat the base metals to weld the part.
Description
Model 90061 is a self contained, portable measurement system which allows auditing of the pinch force generated between the electrodes of resistance spot welders. Resistance welding uses a pair of electrodes to clamp two base metals firmly together prior to and during application of electrical current. Poorly clamped parts result in a defective joint. A correctly clamped assembly aids in reducing the resistance in the joint and allows the current flow to properly heat the base metals to weld the part.

Suppliers

Company
Product
Description
Supplier Links
Weld Force Gage - 90061 - Sensor Developments, Inc.
Lake Orion, MI, USA
Weld Force Gage
90061
Weld Force Gage 90061
Model 90061 is a self contained, portable measurement system which allows auditing of the pinch force generated between the electrodes of resistance spot welders. Resistance welding uses a pair of electrodes to clamp two base metals firmly together prior to and during application of electrical current. Poorly clamped parts result in a defective joint. A correctly clamped assembly aids in reducing the resistance in the joint and allows the current flow to properly heat the base metals to weld the part.

Model 90061 is a self contained, portable measurement system which allows auditing of the pinch force generated between the electrodes of resistance spot welders. Resistance welding uses a pair of electrodes to clamp two base metals firmly together prior to and during application of electrical current. Poorly clamped parts result in a defective joint. A correctly clamped assembly aids in reducing the resistance in the joint and allows the current flow to properly heat the base metals to weld the part.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Force and Load Sensors
Product Number 90061
Product Name Weld Force Gage
Force Rating 300 to 10000 lbs (136 to 4535 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E2-K1-G0 - KZ-011-0400-80N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Ergonomics force gauge, 100 lbF / 500 N - ME-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details