Sensor Developments, Inc. Low Capacity Tri-axial 70054

Description
This tri-axial component load cell was original designed to measure the three force components of a wiper motor used on passenger vehicle. Adaptable to many different applications requiring the measurement of low capacities in a small package size.
Description
This tri-axial component load cell was original designed to measure the three force components of a wiper motor used on passenger vehicle. Adaptable to many different applications requiring the measurement of low capacities in a small package size.

Suppliers

Company
Product
Description
Supplier Links
Low Capacity Tri-axial - 70054 - Sensor Developments, Inc.
Lake Orion, MI, USA
Low Capacity Tri-axial
70054
Low Capacity Tri-axial 70054
This tri-axial component load cell was original designed to measure the three force components of a wiper motor used on passenger vehicle. Adaptable to many different applications requiring the measurement of low capacities in a small package size.

This tri-axial component load cell was original designed to measure the three force components of a wiper motor used on passenger vehicle. Adaptable to many different applications requiring the measurement of low capacities in a small package size.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Force and Load Sensors
Product Number 70054
Product Name Low Capacity Tri-axial
Force Rating 80 lbs (36.28 kg)
Accuracy 0.25 ±% Full Scale
Package Plate / Platform
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K1-G0 - KZ-011-0400-300N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - 20026078-00 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
2 suppliers
MR04-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N, #4-40 - MR04-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Compression
Package Miniature
View Details