Sensor Developments, Inc. Shift Knob 50006

Description
Shift Knob [ 50006 ] The shift knob sensor mounts either directly (replacing the gear shift knob) or indirectly with a shaft gripping adapter and allows real time measurement of the “X” and “Y” force components as experienced by the driver. Dynamic recording of the signals produced by the sensor allows the design engineer to immediately verify changes in linkage mechanisms which can improve the subjective feel of the automobile to the driver.
Description
Shift Knob [ 50006 ] The shift knob sensor mounts either directly (replacing the gear shift knob) or indirectly with a shaft gripping adapter and allows real time measurement of the “X” and “Y” force components as experienced by the driver. Dynamic recording of the signals produced by the sensor allows the design engineer to immediately verify changes in linkage mechanisms which can improve the subjective feel of the automobile to the driver.

Suppliers

Company
Product
Description
Supplier Links
Shift Knob - 50006 - Sensor Developments, Inc.
Lake Orion, MI, USA
Shift Knob
50006
Shift Knob 50006
Shift Knob [ 50006 ] The shift knob sensor mounts either directly (replacing the gear shift knob) or indirectly with a shaft gripping adapter and allows real time measurement of the “X” and “Y” force components as experienced by the driver. Dynamic recording of the signals produced by the sensor allows the design engineer to immediately verify changes in linkage mechanisms which can improve the subjective feel of the automobile to the driver.

Shift Knob [ 50006 ]

The shift knob sensor mounts either directly (replacing the gear shift knob) or indirectly with a shaft gripping adapter and allows real time measurement of the “X” and “Y” force components as experienced by the driver. Dynamic recording of the signals produced by the sensor allows the design engineer to immediately verify changes in linkage mechanisms which can improve the subjective feel of the automobile to the driver.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Force and Load Sensors
Product Number 50006
Product Name Shift Knob
Force Rating 50 to 200 lbs (22.68 to 90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E2-K1-G0 - KZ-011-0400-80N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force sensor, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN - MR01-750 - Mark-10 Corporation
Specs
Force Rating 843 lbs (382 kg)
Force Measured Tension; Compression
Package S-beam
View Details