Sensor Developments, Inc. Tire Uniformity Grading 50004

Description
This sensor measures two forces applied at right angles to the sensor. It is used in tire uniformity grading (TUG) and various tire testing machines. In these applications, a “road wheel” is supported on an axle mounted between two sensors allowing both normal and lateral forces to be measured. Lateral forces are often eliminated from tires in these machines by grinders which remove rubber from the tire carcass in defined areas.
Description
This sensor measures two forces applied at right angles to the sensor. It is used in tire uniformity grading (TUG) and various tire testing machines. In these applications, a “road wheel” is supported on an axle mounted between two sensors allowing both normal and lateral forces to be measured. Lateral forces are often eliminated from tires in these machines by grinders which remove rubber from the tire carcass in defined areas.

Suppliers

Company
Product
Description
Supplier Links
Tire Uniformity Grading - 50004 - Sensor Developments, Inc.
Lake Orion, MI, USA
Tire Uniformity Grading
50004
Tire Uniformity Grading 50004
This sensor measures two forces applied at right angles to the sensor. It is used in tire uniformity grading (TUG) and various tire testing machines. In these applications, a “road wheel” is supported on an axle mounted between two sensors allowing both normal and lateral forces to be measured. Lateral forces are often eliminated from tires in these machines by grinders which remove rubber from the tire carcass in defined areas.

This sensor measures two forces applied at right angles to the sensor. It is used in tire uniformity grading (TUG) and various tire testing machines. In these applications, a “road wheel” is supported on an axle mounted between two sensors allowing both normal and lateral forces to be measured. Lateral forces are often eliminated from tires in these machines by grinders which remove rubber from the tire carcass in defined areas.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Force and Load Sensors
Product Number 50004
Product Name Tire Uniformity Grading
Accuracy 0.10 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E1-K1-G0 - KZ-011-0400-80N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL241 - ABB Measurement & Analytics
Specs
Force Rating 44960 lbs (20390 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Gauge 5lb/80oz/2.5kg/2500g/25N - M5-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Device Gauge / Indicator
View Details