Sensor Developments, Inc. Hands Free Pinch Force 10293

Description
Model 10293, Window/Sunroof Pinch Force Sensor Kit, is used to measure the pinch force of automatically closing windows, doors, and sunroof systems under defined spring rates and displacements. The sensor features five interchangeable spring packs, adjustable measurement height, and a hand held peak force display. The user will configure the sensor spring rate by screwing in the spring packs and adjusting the window bracket to the desired window opening. In operation, the sensor is clipped onto the window and the closer actuated. The companion instrument records the peak force developed to verify compliance to the specifications. The sensor was designed to help automakers and OEM’s comply with FMVSS 118 and International standards for interior fittings. SENSOR KIT INCLUDES THE FOLLOWING: • 5 spring packs (2, 5, 10, 20, 65 N/mm) • 200 mm extension bracket • Sensor attachment assembly • Signal cable OPTIONAL DISPLAY UNITS INCLUDE: • PMAC 2000, Model 90222 • PTI, peak track instrument, Model 90323 • USB Sensor Link, Model 90386 OPTIONS • 300N &500N Full-scale capacities • 100mm and 150mm Extension brackets • Custom spring rates
Description
Model 10293, Window/Sunroof Pinch Force Sensor Kit, is used to measure the pinch force of automatically closing windows, doors, and sunroof systems under defined spring rates and displacements. The sensor features five interchangeable spring packs, adjustable measurement height, and a hand held peak force display. The user will configure the sensor spring rate by screwing in the spring packs and adjusting the window bracket to the desired window opening. In operation, the sensor is clipped onto the window and the closer actuated. The companion instrument records the peak force developed to verify compliance to the specifications. The sensor was designed to help automakers and OEM’s comply with FMVSS 118 and International standards for interior fittings. SENSOR KIT INCLUDES THE FOLLOWING: • 5 spring packs (2, 5, 10, 20, 65 N/mm) • 200 mm extension bracket • Sensor attachment assembly • Signal cable OPTIONAL DISPLAY UNITS INCLUDE: • PMAC 2000, Model 90222 • PTI, peak track instrument, Model 90323 • USB Sensor Link, Model 90386 OPTIONS • 300N &500N Full-scale capacities • 100mm and 150mm Extension brackets • Custom spring rates

Suppliers

Company
Product
Description
Supplier Links
Hands Free Pinch Force - 10293 - Sensor Developments, Inc.
Lake Orion, MI, USA
Hands Free Pinch Force
10293
Hands Free Pinch Force 10293
Model 10293, Window/Sunroof Pinch Force Sensor Kit, is used to measure the pinch force of automatically closing windows, doors, and sunroof systems under defined spring rates and displacements. The sensor features five interchangeable spring packs, adjustable measurement height, and a hand held peak force display. The user will configure the sensor spring rate by screwing in the spring packs and adjusting the window bracket to the desired window opening. In operation, the sensor is clipped onto the window and the closer actuated. The companion instrument records the peak force developed to verify compliance to the specifications. The sensor was designed to help automakers and OEM’s comply with FMVSS 118 and International standards for interior fittings. SENSOR KIT INCLUDES THE FOLLOWING: • 5 spring packs (2, 5, 10, 20, 65 N/mm) • 200 mm extension bracket • Sensor attachment assembly • Signal cable OPTIONAL DISPLAY UNITS INCLUDE: • PMAC 2000, Model 90222 • PTI, peak track instrument, Model 90323 • USB Sensor Link, Model 90386 OPTIONS • 300N &500N Full-scale capacities • 100mm and 150mm Extension brackets • Custom spring rates

Model 10293, Window/Sunroof Pinch Force Sensor Kit, is used to measure the pinch force of automatically closing windows, doors, and sunroof systems under defined spring rates and displacements. The sensor features five interchangeable spring packs, adjustable measurement height, and a hand held peak force display. The user will configure the sensor spring rate by screwing in the spring packs and adjusting the window bracket to the desired window opening. In operation, the sensor is clipped onto the window and the closer actuated. The companion instrument records the peak force developed to verify compliance to the specifications. The sensor was designed to help automakers and OEM’s comply with FMVSS 118 and International standards for
interior fittings.

SENSOR KIT INCLUDES THE FOLLOWING:
• 5 spring packs (2, 5, 10, 20, 65 N/mm)
• 200 mm extension bracket
• Sensor attachment assembly
• Signal cable

OPTIONAL DISPLAY UNITS INCLUDE:
• PMAC 2000, Model 90222
• PTI, peak track instrument, Model 90323
• USB Sensor Link, Model 90386

OPTIONS
• 300N &500N Full-scale capacities
• 100mm and 150mm Extension brackets
• Custom spring rates

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Force and Load Sensors
Product Number 10293
Product Name Hands Free Pinch Force
Accuracy 0.10 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - 20023688-01 - TE Connectivity
Specs
Operating Temperature -40 to 203 F (-40 to 95 C)
View Details
2 suppliers
Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - MR02-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details