Sensor Developments, Inc. High Overload Protected Load Cell 10164

Description
The VHO stands for “Very High Overload” protection in all ranges. Model 10164 incorporates a bidirectional overload protection system. At approximately 130% of the full scale capacity of the load cell, pre-loaded springs are engaged which direct the force path away from the sensing structure and through the housing. This protects it from damage due to loads up to 1000 lbs. VHO load cells can be mounted in series providing a dual range force measurement package. For example, a 5 lb. capacity unit can be mounted in series with the 100 lb. version. This package allows high measurement resolution in the 0 to 5 lbs. range. At approximately 6.5 lbs., the overload system engages for the 5 lb. load cell. The force path is then transferred around the 5 lb. load cell and measured by the 100 lb. sensing structure. At 130 lbs., the overload stops are engaged for the 100 lb. unit, and the entire assembly is protected from overload up to 1000 lbs.
Description
The VHO stands for “Very High Overload” protection in all ranges. Model 10164 incorporates a bidirectional overload protection system. At approximately 130% of the full scale capacity of the load cell, pre-loaded springs are engaged which direct the force path away from the sensing structure and through the housing. This protects it from damage due to loads up to 1000 lbs. VHO load cells can be mounted in series providing a dual range force measurement package. For example, a 5 lb. capacity unit can be mounted in series with the 100 lb. version. This package allows high measurement resolution in the 0 to 5 lbs. range. At approximately 6.5 lbs., the overload system engages for the 5 lb. load cell. The force path is then transferred around the 5 lb. load cell and measured by the 100 lb. sensing structure. At 130 lbs., the overload stops are engaged for the 100 lb. unit, and the entire assembly is protected from overload up to 1000 lbs.

Suppliers

Company
Product
Description
Supplier Links
High Overload Protected Load Cell - 10164 - Sensor Developments, Inc.
Lake Orion, MI, USA
High Overload Protected Load Cell
10164
High Overload Protected Load Cell 10164
The VHO stands for “Very High Overload” protection in all ranges. Model 10164 incorporates a bidirectional overload protection system. At approximately 130% of the full scale capacity of the load cell, pre-loaded springs are engaged which direct the force path away from the sensing structure and through the housing. This protects it from damage due to loads up to 1000 lbs. VHO load cells can be mounted in series providing a dual range force measurement package. For example, a 5 lb. capacity unit can be mounted in series with the 100 lb. version. This package allows high measurement resolution in the 0 to 5 lbs. range. At approximately 6.5 lbs., the overload system engages for the 5 lb. load cell. The force path is then transferred around the 5 lb. load cell and measured by the 100 lb. sensing structure. At 130 lbs., the overload stops are engaged for the 100 lb. unit, and the entire assembly is protected from overload up to 1000 lbs.

The VHO stands for “Very High Overload” protection in all ranges. Model 10164 incorporates a bidirectional overload protection system. At approximately 130% of the full scale capacity of the load cell, pre-loaded springs are engaged which direct the force path away from the sensing structure and through the housing. This protects it from damage due to loads up to 1000 lbs. VHO load cells can be mounted in series providing a dual range force measurement package. For example, a 5 lb. capacity unit can be mounted in series with the 100 lb. version. This package allows high measurement resolution in the 0 to 5 lbs. range. At approximately 6.5 lbs., the overload system engages for the 5 lb. load cell. The force path is then transferred around the 5 lb. load cell and measured by the 100 lb. sensing structure. At 130 lbs., the overload stops are engaged for the 100 lb. unit, and the entire assembly is protected from overload up to 1000 lbs.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Force and Load Sensors
Product Number 10164
Product Name High Overload Protected Load Cell
Force Rating 5 to 100 lbs (2.27 to 45.35 kg)
Accuracy 0.10 ±% Full Scale
Package Canister
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K6-G0 - KZ-011-0400-200N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Gauge 500lb/8000oz/250kg/2500N/2.5kN - M4-500 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details