SensoPart Color sensor with a switching output FT 50 C-3-PSL5

Description
Typical F 50 The photoelectric sensors and photoelectric diffuse sensors of the F 50 series are virtually synonymous with versatile use and particularly reliable products. They have guaranteed user-satisfaction in a wide variety of sectors from the automotive industry, through mechanical engineering and wood processing, to the packaging and print industries. Read more Our sensors of the F 50 series, however, not only offer very reliable operation, but also make users’ lives easy. Thus mounting is considerably simplified by the connection plug that can be rotated through 270° and the well thought-out mounting accessories, while adjustment and commissioning are also easy and userfriendly thanks to the direct numeric display. You simply cannot go wrong with an F 50 device! close
Description
Typical F 50 The photoelectric sensors and photoelectric diffuse sensors of the F 50 series are virtually synonymous with versatile use and particularly reliable products. They have guaranteed user-satisfaction in a wide variety of sectors from the automotive industry, through mechanical engineering and wood processing, to the packaging and print industries. Read more Our sensors of the F 50 series, however, not only offer very reliable operation, but also make users’ lives easy. Thus mounting is considerably simplified by the connection plug that can be rotated through 270° and the well thought-out mounting accessories, while adjustment and commissioning are also easy and userfriendly thanks to the direct numeric display. You simply cannot go wrong with an F 50 device! close

Suppliers

Company
Product
Description
Supplier Links
Color sensor with a switching output - FT 50 C-3-PSL5 - SensoPart
Bingham Farms, MI, United States
Color sensor with a switching output
FT 50 C-3-PSL5
Color sensor with a switching output FT 50 C-3-PSL5
Typical F 50 The photoelectric sensors and photoelectric diffuse sensors of the F 50 series are virtually synonymous with versatile use and particularly reliable products. They have guaranteed user-satisfaction in a wide variety of sectors from the automotive industry, through mechanical engineering and wood processing, to the packaging and print industries. Read more Our sensors of the F 50 series, however, not only offer very reliable operation, but also make users’ lives easy. Thus mounting is considerably simplified by the connection plug that can be rotated through 270° and the well thought-out mounting accessories, while adjustment and commissioning are also easy and userfriendly thanks to the direct numeric display. You simply cannot go wrong with an F 50 device! close

Typical F 50


The photoelectric sensors and photoelectric diffuse sensors of the F 50 series are virtually synonymous with versatile use and particularly reliable products. They have guaranteed user-satisfaction in a wide variety of sectors from the automotive industry, through mechanical engineering and wood processing, to the packaging and print industries.

Read more


Our sensors of the F 50 series, however, not only offer very reliable operation, but also make users’ lives easy. Thus mounting is considerably simplified by the connection plug that can be rotated through 270° and the well thought-out mounting accessories, while adjustment and commissioning are also easy and userfriendly thanks to the direct numeric display. You simply cannot go wrong with an F 50 device!

close

Supplier's Site

Technical Specifications

  SensoPart
Product Category Color Sensors
Product Number FT 50 C-3-PSL5
Product Name Color sensor with a switching output
Application Type True Color Recognition
Number Of Colors Detected 1
Light Source LEDs
Unlock Full Specs
to access all available technical data

Similar Products

Color Reader - CR-20 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source Pulsed Xenon Lamp
View Details
B5W-LB Light Convergent Reflective Sensor - B5W-LB2122-1 - Aratas America LLC
Specs
Application Type Color Mark Detection
View Details
Transmission Sensor for Translucent Objects - colorSENSOR CFS3-A11 - Micro-Epsilon Group
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source LEDs; Fiber Optic
View Details
Two color detectors - K11908-010K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Color Types Detected RGB (Visible)
Number Of Colors Detected 2
Sensing Range 0.0017 mm (6.69E-5 inch)
View Details