Typical F 50
The photoelectric sensors and photoelectric diffuse sensors of the F 50 series are virtually synonymous with versatile use and particularly reliable products. They have guaranteed user-satisfaction in a wide variety of sectors from the automotive industry, through mechanical engineering and wood processing, to the packaging and print industries.
Read more
Our sensors of the F 50 series, however, not only offer very reliable operation, but also make users’ lives easy. Thus mounting is considerably simplified by the connection plug that can be rotated through 270° and the well thought-out mounting accessories, while adjustment and commissioning are also easy and userfriendly thanks to the direct numeric display. You simply cannot go wrong with an F 50 device!
close
| SensoPart | |
|---|---|
| Product Category | Color Sensors |
| Product Number | FT 50 C-3-PS1-L8 |
| Product Name | Color sensor with serial switching interface |
| Application Type | True Color Recognition |
| Number Of Colors Detected | 5 |
| Light Source | LEDs |
| Output Options | Switch or Relay |