SensoPart Color sensor with serial switching interface FT 50 C-2-PS1-L8

Description
Typical F 50 The photoelectric sensors and photoelectric diffuse sensors of the F 50 series are virtually synonymous with versatile use and particularly reliable products. They have guaranteed user-satisfaction in a wide variety of sectors from the automotive industry, through mechanical engineering and wood processing, to the packaging and print industries. Read more Our sensors of the F 50 series, however, not only offer very reliable operation, but also make users’ lives easy. Thus mounting is considerably simplified by the connection plug that can be rotated through 270° and the well thought-out mounting accessories, while adjustment and commissioning are also easy and userfriendly thanks to the direct numeric display. You simply cannot go wrong with an F 50 device! close
Description
Typical F 50 The photoelectric sensors and photoelectric diffuse sensors of the F 50 series are virtually synonymous with versatile use and particularly reliable products. They have guaranteed user-satisfaction in a wide variety of sectors from the automotive industry, through mechanical engineering and wood processing, to the packaging and print industries. Read more Our sensors of the F 50 series, however, not only offer very reliable operation, but also make users’ lives easy. Thus mounting is considerably simplified by the connection plug that can be rotated through 270° and the well thought-out mounting accessories, while adjustment and commissioning are also easy and userfriendly thanks to the direct numeric display. You simply cannot go wrong with an F 50 device! close

Suppliers

Company
Product
Description
Supplier Links
Color sensor with serial switching interface - FT 50 C-2-PS1-L8 - SensoPart
Bingham Farms, MI, United States
Color sensor with serial switching interface
FT 50 C-2-PS1-L8
Color sensor with serial switching interface FT 50 C-2-PS1-L8
Typical F 50 The photoelectric sensors and photoelectric diffuse sensors of the F 50 series are virtually synonymous with versatile use and particularly reliable products. They have guaranteed user-satisfaction in a wide variety of sectors from the automotive industry, through mechanical engineering and wood processing, to the packaging and print industries. Read more Our sensors of the F 50 series, however, not only offer very reliable operation, but also make users’ lives easy. Thus mounting is considerably simplified by the connection plug that can be rotated through 270° and the well thought-out mounting accessories, while adjustment and commissioning are also easy and userfriendly thanks to the direct numeric display. You simply cannot go wrong with an F 50 device! close

Typical F 50


The photoelectric sensors and photoelectric diffuse sensors of the F 50 series are virtually synonymous with versatile use and particularly reliable products. They have guaranteed user-satisfaction in a wide variety of sectors from the automotive industry, through mechanical engineering and wood processing, to the packaging and print industries.

Read more


Our sensors of the F 50 series, however, not only offer very reliable operation, but also make users’ lives easy. Thus mounting is considerably simplified by the connection plug that can be rotated through 270° and the well thought-out mounting accessories, while adjustment and commissioning are also easy and userfriendly thanks to the direct numeric display. You simply cannot go wrong with an F 50 device!

close

Supplier's Site

Technical Specifications

  SensoPart
Product Category Color Sensors
Product Number FT 50 C-2-PS1-L8
Product Name Color sensor with serial switching interface
Application Type True Color Recognition
Number Of Colors Detected 5
Light Source LEDs
Output Options Switch or Relay
Unlock Full Specs
to access all available technical data

Similar Products

RGB color sensors - S9032-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Color Types Detected RGB (Visible)
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
Universal True Color Controller - colorSENSOR CFO 100(100) - Micro-Epsilon Group
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Number Of Colors Detected 3
View Details
Color sensor - SOEC-RT-Q50-PS-S-7L - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay
Sensing Range 32 mm (1.26 inch)
View Details
2 suppliers