Typical F 25
The F 25 family from SensoPart offers a diverse range of sensors in identical housing – from the LED photoelectric through-beam sensor or the diffuse laser sensor with adjustable background suppression to color and distances sensors; everything that the user requires.
Read more
Even if all the sensors of the F 25 family look identical externally, they offer an astonishing wealth of variants. You can therefore choose between numerous functional principles – from photoelectric diffuse sensors with background suppression, through autocollimation retro-reflective sensors, to color sensors. And within each of these basic principles there are, in turn, numerous functional variants.
Most of the F 25 sensors are each available in a laser and an LED design. Differing types of connection and switching variants, as well as special designs such as auto-detect (which combines a real PNP and NPN switching function in a single device) expand the total selection to over one hundred different sensors. And this is just a snapshot, because new functions and variants are always being added.
Whatever the particular function or variant, the excellent performance data of all the F 25 sensors are impressive. For example, the long ranges and scanning distances, the very high switching frequencies, the minimal black-white shift or the particularly precise background suppression. So much quality and variety in a single sensor series – that is really unique!
close
| SensoPart | |
|---|---|
| Product Category | Color Sensors |
| Product Number | FT 25-C2-GSL-M4M |
| Product Name | RGB color sensor with IO-Link |
| Application Type | True Color Recognition |
| Color Types Detected | RGB (Visible) |
| Number Of Colors Detected | 1 |
| Light Source | LEDs |