The 1N6119A/US is a hermetically sealed bidirectional transient voltage suppressor diode designed for high-reliability applications in military aircraft, vehicles, and shipboard systems. It features a glass package with axial leads and has a working voltage of 27.4V, a maximum clamping voltage of 49.9V at a peak pulse current of 10.0A, and a peak pulse power dissipation of 500W. The diode operates within a temperature range of -65°C to +175°C and has a thermal resistance of 33.5°C/W from junction to lead. Its breakdown voltage is 34.2V at 1mA, with a maximum reverse leakage current of 1μA at 27.4V. The part is marked to military screening standards and is suitable for surge and transient protection in critical environments.
TVS Diode Single Bi-Dir 27.4V 500W 2-Pin Product overview: 1N6119A from Sensitron Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 27.4V, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 27.4V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6119A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1N6119A |
| Product Name | 27.4V 500W TVS Protection Diode |
| Configuration | Single |