Sensirion High Accuracy Digital Temperature Sensor STS31-DIS-B

Description
The STS3x is Sensirion’s newest high-accuracy digital temperature sensor series. The STS3x temperature sensor utilizes the industry-proven CMOSens® technology and wins over users with its increased intelligence, reliability, and improved accuracy specifications. The functionality of Sensirion’s new STS3x temperature sensor includes enhanced signal processing, two distinctive and user-selectable I2C addresses, and communication speeds of up to 1 MHz. The dual-flat no-leads (DFN) package has a footprint of 2.5 × 2.5 mm2 while retaining a height of 0.9 mm. This allows for easy integration of the STS3x series into various applications. Additionally, the wide supply voltage range of 2.15 to 5.5 V and low current consumption (1.7µA typical average current at 1 measurement per second) guarantees compatibility with a wide range of applications. The STS3x temperature sensor gives a fully calibrated, linearized, and supply-voltage-compe nsated digital output and has an outstanding accuracy of up to +/–0.1°C (typical). There are three versions available: the standard version, STS31, guarantees an accuracy of ±0.2°C over a temperature range of 0°C to 90°C, while the low-cost version, STS30, has an temperature range of 0°C to 65°C. The high-end version STS35 is the most accurate temperature sensor available with an accuracy of ±0.1°C over a temperature range of 20 to 60°C. Thanks to Sensirion’s CMOSens® technology, the STS3x temperature sensor is designed for mass production, comes with a high signal-to-noise ratio and high process capability, and is proven to be highly reliable and stable over the long term. An automotive version of the STS3x temperature sensor is also available.
Datasheet
Description
The STS3x is Sensirion’s newest high-accuracy digital temperature sensor series. The STS3x temperature sensor utilizes the industry-proven CMOSens® technology and wins over users with its increased intelligence, reliability, and improved accuracy specifications. The functionality of Sensirion’s new STS3x temperature sensor includes enhanced signal processing, two distinctive and user-selectable I2C addresses, and communication speeds of up to 1 MHz. The dual-flat no-leads (DFN) package has a footprint of 2.5 × 2.5 mm2 while retaining a height of 0.9 mm. This allows for easy integration of the STS3x series into various applications. Additionally, the wide supply voltage range of 2.15 to 5.5 V and low current consumption (1.7µA typical average current at 1 measurement per second) guarantees compatibility with a wide range of applications. The STS3x temperature sensor gives a fully calibrated, linearized, and supply-voltage-compe nsated digital output and has an outstanding accuracy of up to +/–0.1°C (typical). There are three versions available: the standard version, STS31, guarantees an accuracy of ±0.2°C over a temperature range of 0°C to 90°C, while the low-cost version, STS30, has an temperature range of 0°C to 65°C. The high-end version STS35 is the most accurate temperature sensor available with an accuracy of ±0.1°C over a temperature range of 20 to 60°C. Thanks to Sensirion’s CMOSens® technology, the STS3x temperature sensor is designed for mass production, comes with a high signal-to-noise ratio and high process capability, and is proven to be highly reliable and stable over the long term. An automotive version of the STS3x temperature sensor is also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Digital Temperature Sensor - STS31-DIS-B - Sensirion
Stäfa, Switzerland
High Accuracy Digital Temperature Sensor
STS31-DIS-B
High Accuracy Digital Temperature Sensor STS31-DIS-B
The STS3x is Sensirion’s newest high-accuracy digital temperature sensor series. The STS3x temperature sensor utilizes the industry-proven CMOSens® technology and wins over users with its increased intelligence, reliability, and improved accuracy specifications. The functionality of Sensirion’s new STS3x temperature sensor includes enhanced signal processing, two distinctive and user-selectable I2C addresses, and communication speeds of up to 1 MHz. The dual-flat no-leads (DFN) package has a footprint of 2.5 × 2.5 mm2 while retaining a height of 0.9 mm. This allows for easy integration of the STS3x series into various applications. Additionally, the wide supply voltage range of 2.15 to 5.5 V and low current consumption (1.7µA typical average current at 1 measurement per second) guarantees compatibility with a wide range of applications. The STS3x temperature sensor gives a fully calibrated, linearized, and supply-voltage-compe nsated digital output and has an outstanding accuracy of up to +/–0.1°C (typical). There are three versions available: the standard version, STS31, guarantees an accuracy of ±0.2°C over a temperature range of 0°C to 90°C, while the low-cost version, STS30, has an temperature range of 0°C to 65°C. The high-end version STS35 is the most accurate temperature sensor available with an accuracy of ±0.1°C over a temperature range of 20 to 60°C. Thanks to Sensirion’s CMOSens® technology, the STS3x temperature sensor is designed for mass production, comes with a high signal-to-noise ratio and high process capability, and is proven to be highly reliable and stable over the long term. An automotive version of the STS3x temperature sensor is also available.

The STS3x is Sensirion’s newest high-accuracy digital temperature sensor series. The STS3x temperature sensor utilizes the industry-proven CMOSens® technology and wins over users with its increased intelligence, reliability, and improved accuracy specifications.

The functionality of Sensirion’s new STS3x temperature sensor includes enhanced signal processing, two distinctive and user-selectable I2C addresses, and communication speeds of up to 1 MHz. The dual-flat no-leads (DFN) package has a footprint of 2.5 × 2.5 mm2 while retaining a height of 0.9 mm. This allows for easy integration of the STS3x series into various applications. Additionally, the wide supply voltage range of 2.15 to 5.5 V and low current consumption (1.7µA typical average current at 1 measurement per second) guarantees compatibility with a wide range of applications.

The STS3x temperature sensor gives a fully calibrated, linearized, and supply-voltage-compensated digital output and has an outstanding accuracy of up to +/–0.1°C (typical). There are three versions available: the standard version, STS31, guarantees an accuracy of ±0.2°C over a temperature range of 0°C to 90°C, while the low-cost version, STS30, has an temperature range of 0°C to 65°C. The high-end version STS35 is the most accurate temperature sensor available with an accuracy of ±0.1°C over a temperature range of 20 to 60°C.

Thanks to Sensirion’s CMOSens® technology, the STS3x temperature sensor is designed for mass production, comes with a high signal-to-noise ratio and high process capability, and is proven to be highly reliable and stable over the long term. An automotive version of the STS3x temperature sensor is also available.

Supplier's Site Datasheet

Technical Specifications

  Sensirion
Product Category Sensor Chips
Product Number STS31-DIS-B
Product Name High Accuracy Digital Temperature Sensor
Sensor Type Temperature
Applications Industrial
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1545 - 1-FS63WTS-ARM/1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 533846 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Switches (Solid State) - A1222LLHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 24 volts
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers