AUTOMOTIVE SENSOR DIGITAL 0C-65C
TEMP SENSOR, DIGITAL, -40 TO 125DEG C; IC Output Type:Digital; Sensing Accuracy Range:± 0.3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.4V
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Sensor Chips | Sensor Chips |
| Product Number | STS30A-DIS-B10KS | 66AH3112 |
| Product Name | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temp Sensor, Digital, -40 To 125Deg C; Ic Output Type Sensirion |
| Sensor Type | Temperature | Temperature |