Sensirion Analog and Digital Output STS21

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 1649-STS21DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
1649-STS21DKR-ND
Analog and Digital Output 1649-STS21DKR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)

Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)

Buy Now Datasheet
Analog and Digital Output - 1649-STS21TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
1649-STS21TR-ND
Analog and Digital Output 1649-STS21TR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)

Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)

Buy Now Datasheet
Analog and Digital Output - 1649-STS21CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
1649-STS21CT-ND
Analog and Digital Output 1649-STS21CT-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)

Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - STS21 - 1103881-STS21 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - STS21
1103881-STS21
Temperature Sensors - Temperature Sensors - Analog and Digital Output - STS21 1103881-STS21
Manufacturer: Sensirion AG Win Source Part Number: 1103881-STS21 Packaging: Reel - TR Features: Sleep Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 14 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±0.2°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DFN (3x3) Supply Voltage - Operating: 2.1 V to 3.6 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 400

Manufacturer: Sensirion AG
Win Source Part Number: 1103881-STS21
Packaging: Reel - TR
Features: Sleep Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 14 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±0.2°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-DFN (3x3)
Supply Voltage - Operating: 2.1 V to 3.6 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 400

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 7559846P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7559846P
Temperature & Humidity Sensor ICs 7559846P
Digital Temperature Sensor,I2C,DFN3

Digital Temperature Sensor,I2C,DFN3

Supplier's Site
Temperature & Humidity Sensor ICs - 7559846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7559846
Temperature & Humidity Sensor ICs 7559846
Digital Temperature Sensor,I2C,DFN3

Digital Temperature Sensor,I2C,DFN3

Supplier's Site
Temperature & Humidity Sensor ICs - 1691855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1691855
Temperature & Humidity Sensor ICs 1691855
Digital Temperature Sensor,I2C,DFN3

Digital Temperature Sensor,I2C,DFN3

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - STS21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
STS21
Sensors, Transducers - Temperature Sensors - Analog and Digital Output STS21
SENSOR DIGITAL -40C-125C 6DFN

SENSOR DIGITAL -40C-125C 6DFN

Supplier's Site
Sensor, Temperature, 14Bit, 0.2°C, Dfn-6; Ic Output Type Sensirion - 78T0593 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Temperature, 14Bit, 0.2°C, Dfn-6; Ic Output Type Sensirion
78T0593
Sensor, Temperature, 14Bit, 0.2°C, Dfn-6; Ic Output Type Sensirion 78T0593
SENSOR, TEMPERATURE, 14BIT, 0.2°C, DFN-6; IC Output Type:Digital; Sensing Accuracy Range:± 0.2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.1V; MSL:-RoHS Compliant: Yes

SENSOR, TEMPERATURE, 14BIT, 0.2°C, DFN-6; IC Output Type:Digital; Sensing Accuracy Range:± 0.2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.1V; MSL:-RoHS Compliant: Yes

Supplier's Site
Temperature Sensor Ic, Digital, 0.2 C, -40 C, +125 C, Dfn, 6 Rohs Compliant Sensirion - 91T5089 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Digital, 0.2 C, -40 C, +125 C, Dfn, 6 Rohs Compliant Sensirion
91T5089
Temperature Sensor Ic, Digital, 0.2 C, -40 C, +125 C, Dfn, 6 Rohs Compliant Sensirion 91T5089
Temperature Sensor IC, Digital, 0.2 C, -40 C, +125 C, DFN, 6 RoHS Compliant: Yes

Temperature Sensor IC, Digital, 0.2 C, -40 C, +125 C, DFN, 6 RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor, Temperature, 14Bit, 0.2°C, Dfn-6; Ic Output Type Sensirion - 28X3941 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Temperature, 14Bit, 0.2°C, Dfn-6; Ic Output Type Sensirion
28X3941
Sensor, Temperature, 14Bit, 0.2°C, Dfn-6; Ic Output Type Sensirion 28X3941
SENSOR, TEMPERATURE, 14BIT, 0.2°C, DFN-6; IC Output Type:Digital; Sensing Accuracy Range:± 0.2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.1V; MSL:-RoHS Compliant: Yes

SENSOR, TEMPERATURE, 14BIT, 0.2°C, DFN-6; IC Output Type:Digital; Sensing Accuracy Range:± 0.2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.1V; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Analog and Digital Output - STS21 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
STS21
Analog and Digital Output STS21
SENSOR DIGITAL -40C-125C 6DFN

SENSOR DIGITAL -40C-125C 6DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1649-STS21DKR-ND 1103881-STS21 7559846P 7559846 STS21 78T0593 91T5089 STS21
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - STS21 Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensor, Temperature, 14Bit, 0.2°C, Dfn-6; Ic Output Type Sensirion Temperature Sensor Ic, Digital, 0.2 C, -40 C, +125 C, Dfn, 6 Rohs Compliant Sensirion Analog and Digital Output
Package / Mounting 6-TDFN Exposed Pad Surface Mount (SMD); 6-DFN (3x3) Dfn Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347129-A1158LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7816ARMZ - 909781-AD7816ARMZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-MSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1220A-002D-3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 1.24 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details