Sensirion Humidity Sensor, 3%, 8S, Wlcsp-4; Accuracy % Sensirion SHTW2-TR-1KS

Description
HUMIDITY SENSOR, 3%, 8S, WLCSP-4; Accuracy %:3%; Supply Voltage:1.8V; Humidity Range:0% to 100% Relative Humidity; Sensor Case Style:WLCSP; No. of Pins:4Pins; Response Time:8s; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
HUMIDITY SENSOR, 3%, 8S, WLCSP-4; Accuracy %:3%; Supply Voltage:1.8V; Humidity Range:0% to 100% Relative Humidity; Sensor Case Style:WLCSP; No. of Pins:4Pins; Response Time:8s; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensor, 3%, 8S, Wlcsp-4; Accuracy % Sensirion - 92Y4603 - Newark, An Avnet Company
Chicago, IL, United States
Humidity Sensor, 3%, 8S, Wlcsp-4; Accuracy % Sensirion
92Y4603
Humidity Sensor, 3%, 8S, Wlcsp-4; Accuracy % Sensirion 92Y4603
HUMIDITY SENSOR, 3%, 8S, WLCSP-4; Accuracy %:3%; Supply Voltage:1.8V; Humidity Range:0% to 100% Relative Humidity; Sensor Case Style:WLCSP; No. of Pins:4Pins; Response Time:8s; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

HUMIDITY SENSOR, 3%, 8S, WLCSP-4; Accuracy %:3%; Supply Voltage:1.8V; Humidity Range:0% to 100% Relative Humidity; Sensor Case Style:WLCSP; No. of Pins:4Pins; Response Time:8s; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 92Y4603
Product Name Humidity Sensor, 3%, 8S, Wlcsp-4; Accuracy % Sensirion
Sensor Type Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1942967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Tsot
Tsot
Standards and Certifications RoHS
View Details
Photo IC for optical switch - S11049-202SB - Hamamatsu Photonics Europe
Specs
Applications Industrial
Package / Mounting SIP type
Input Voltage -0.5000 to 7 volts
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details