Manufacturer: Sensirion AG
Win Source Part Number: 794201-SHTC1 XPLAINED PRO EXTENSION BOARD
Type: Sensor
Function: Humidity, Temperature
Contents: Board
Utilized IC / Part: SHTC1
Platform: Xplained Pro
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
SHTC1 Humidity, Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Multiple Function Sensor Development Tools Atmel SAMD20 Xplain ProBoard SHTC1 X-Brd
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 794201-SHTC1 XPLAINED PRO EXTENSION BOARD | 1649-1022-ND | SHTC1 XPLAINED PRO EXTENSION BOARD |
| Product Name | Evaluation Boards - Expansion Boards - SHTC1 XPLAINED PRO EXTENSION BOARD | Expansion Boards, Daughter Cards | Multiple Function Sensor Development Tools |
| Category | Developement Board | Developement Board |