Win Source Part Number: 1235472-SHT40-AD1B-R
Category: Sensors, Transducers>Humidity
Series: SHT4
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Digital
Output: 16b
Sensor Type: Humidity, Temperature
Accuracy: ±1.8% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.08V ~ 3.6V
Package / Case: 4-WDFN Exposed Pad
Supplier Device Package: 4-DFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Sensirion AG
Other Names: 1649-SHT40-AD1B-R2CT
Temp and Humidity sensor SHT40
HUMIDITY & TEMP SENSOR, I2C DIGITAL, DFN; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 1.8% RH; Temperature Accuracy:± 0.1°C; RH Response Time:8s; Temperature Response Time:2s; Sensor Interface Type:I2C RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1235472-SHT40-AD1B-R2 | 2074760 | 92AH3440 |
| Product Name | Sensors, Transducers - Humidity, Moisture Sensors | Temperature & Humidity Sensor ICs | Humidity & Temp Sensor, I2C Digital, Dfn; Humidity Range Sensirion |
| Sensor Type | Humidity | Temperature | Temperature; Humidity |