Sensirion Humidity/temperature Sensor, Dfn-Ep-8; Humidity Range Sensirion SHT31A-DIS-B2.5KS

Description
HUMIDITY/TEMPERATURE SENSOR, DFN-EP-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:8s; Temperature Response Time:2s; Sensor Interface Type:I2C RoHS Compliant: Yes
Datasheet
Description
HUMIDITY/TEMPERATURE SENSOR, DFN-EP-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:8s; Temperature Response Time:2s; Sensor Interface Type:I2C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/temperature Sensor, Dfn-Ep-8; Humidity Range Sensirion - 66AH3110 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temperature Sensor, Dfn-Ep-8; Humidity Range Sensirion
66AH3110
Humidity/temperature Sensor, Dfn-Ep-8; Humidity Range Sensirion 66AH3110
HUMIDITY/TEMPERATURE SENSOR, DFN-EP-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:8s; Temperature Response Time:2s; Sensor Interface Type:I2C RoHS Compliant: Yes

HUMIDITY/TEMPERATURE SENSOR, DFN-EP-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:8s; Temperature Response Time:2s; Sensor Interface Type:I2C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 66AH3110
Product Name Humidity/temperature Sensor, Dfn-Ep-8; Humidity Range Sensirion
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Modules - MD-0005 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Image sensor modules - C15853-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details