HUMIDITY/TEMP SENSOR, DIGITAL, DFN-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:8s; Temperature Response Time:2s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 68Y7201 |
| Product Name | Humidity/temp Sensor, Digital, Dfn-8; Humidity Range Sensirion |
| Sensor Type | Temperature; Humidity |