Sensirion Temperature & Humidity Sensor ICs SHT25

Description
Sensor Humidity & Temp,I2C,1.8%RH,DFN3
Request a Quote Datasheet
Description
Sensor Humidity & Temp,I2C,1.8%RH,DFN3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 1462585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1462585
Temperature & Humidity Sensor ICs 1462585
Sensor Humidity & Temp,I2C,1.8%RH,DFN3

Sensor Humidity & Temp,I2C,1.8%RH,DFN3

Supplier's Site
Temperature & Humidity Sensor ICs - 7276226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7276226
Temperature & Humidity Sensor ICs 7276226
Sensor Humidity & Temp,I2C,1.8%RH,DFN3

Sensor Humidity & Temp,I2C,1.8%RH,DFN3

Supplier's Site
Temperature & Humidity Sensor ICs - 7276226P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7276226P
Temperature & Humidity Sensor ICs 7276226P
Sensor Humidity & Temp,I2C,1.8%RH,DFN3

Sensor Humidity & Temp,I2C,1.8%RH,DFN3

Supplier's Site
Humidity/temp Sensor, Digital, Dfn-6; Humidity Range Sensirion - 20T1173 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Digital, Dfn-6; Humidity Range Sensirion
20T1173
Humidity/temp Sensor, Digital, Dfn-6; Humidity Range Sensirion 20T1173
HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 1.8% RH; Temperature Accuracy:± 0.2°C; RH Response Time:8s; Temperature Response Time:30s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 1.8% RH; Temperature Accuracy:± 0.2°C; RH Response Time:8s; Temperature Response Time:30s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Humidity Sensor, 1.8 %, 3 V, 0% To 100% Relative Humidity, Dfn, 6, 8 S Rohs Compliant Sensirion - 22T5460 - Newark, An Avnet Company
Chicago, IL, United States
Humidity Sensor, 1.8 %, 3 V, 0% To 100% Relative Humidity, Dfn, 6, 8 S Rohs Compliant Sensirion
22T5460
Humidity Sensor, 1.8 %, 3 V, 0% To 100% Relative Humidity, Dfn, 6, 8 S Rohs Compliant Sensirion 22T5460
Humidity Sensor, 1.8 %, 3 V, 0% to 100% Relative Humidity, DFN, 6, 8 s RoHS Compliant: Yes

Humidity Sensor, 1.8 %, 3 V, 0% to 100% Relative Humidity, DFN, 6, 8 s RoHS Compliant: Yes

Supplier's Site
Humidity/temp Sensor, Digital, Dfn-6; Humidity Range Sensirion - 12X9052 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Digital, Dfn-6; Humidity Range Sensirion
12X9052
Humidity/temp Sensor, Digital, Dfn-6; Humidity Range Sensirion 12X9052
HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 1.8% RH; Temperature Accuracy:± 0.2°C; RH Response Time:8s; Temperature Response Time:30s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 1.8% RH; Temperature Accuracy:± 0.2°C; RH Response Time:8s; Temperature Response Time:30s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1462585 7276226P 20T1173
Product Name Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Humidity/temp Sensor, Digital, Dfn-6; Humidity Range Sensirion
Sensor Type Temperature Temperature Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Based Thermopile Detector - ST60 LCC - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting LCC
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management - AMC80AIPW - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Image sensor modules - C16091-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details