Sensirion Gas Sensors SFA30-D-T

Description
Air Quality Sensor I²C, UART
Request a Quote Datasheet
Description
Air Quality Sensor I²C, UART
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Sensors - 1649-SFA30-D-T-ND - DigiKey
Thief River Falls, MN, United States
Air Quality Sensor I²C, UART

Air Quality Sensor I²C, UART

Buy Now Datasheet
Sensors, Transducers - Gas Sensors - SFA30-D-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Gas Sensors
SFA30-D-T
Sensors, Transducers - Gas Sensors SFA30-D-T
Win Source Part Number: 1356282-SFA30-D-T Category: Sensors, Transducers - Gas Sensors Temperature Range - Operating: 0°C ~ 40°C Fake Threat In the Open Market: 46 pct. Type: Formaldehyde (HCHO) MSL Level: 1 (Unlimited) Mfr: Sensirion AG Package: Tray Product Status: Active HTSUS: 9027.10.2000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.15V ~ 5.5V Current - Supply: 1mA Output: I²C, UART Accuracy: ±20%

Win Source Part Number: 1356282-SFA30-D-T
Category: Sensors, Transducers - Gas Sensors
Temperature Range - Operating: 0°C ~ 40°C
Fake Threat In the Open Market: 46 pct.
Type: Formaldehyde (HCHO)
MSL Level: 1 (Unlimited)
Mfr: Sensirion AG
Package: Tray
Product Status: Active
HTSUS: 9027.10.2000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.15V ~ 5.5V
Current - Supply: 1mA
Output: I²C, UART
Accuracy: ±20%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Sensors Gas Sensors
Product Number 1649-SFA30-D-T-ND SFA30-D-T
Product Name Gas Sensors Sensors, Transducers - Gas Sensors
Operating Temperature 32 to 104 F (0 to 40 C) 32 to 104 F (0 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

MGMS Multi-Gas Monitoring System -  - Acme Engineering Products
Acme Engineering Products
Specs
Sensor Technology Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
Gas Types Toxic; Combustible; NH3; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; Methane (CH4) / Natural Gas; NO2; O2
Electrical Outputs Switch or Relay
View Details
Infrared Gas Monitor - IR400 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume
Gas Types Toxic; Combustible; Hydrocarbons; (0 to 100% LEL); Methane (CH4) / Natural Gas; (0 to 100% by Volume)
View Details
H2-AF Alphasense 2,000ppm Hydrogen Gas Sensor -  - CO2Meter.com
Specs
Gas Types (H2-AF Alphasense 2,000ppm Hydrogen Gas Sensor)
Number of Gases Monitored Single
View Details