Manufacturer: Sensirion AG
Win Source Part Number: 846744-SDP2000-L
Series: SDP2000
Features: Pressure Sensor
Package: Tray
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 9026.20.4000
Other Part Number: 1-100113-03, 1649-1030
SENSOR 0.508PSID 0.2 4V MODULE
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 846744-SDP2000-L | SDP2000-L |
| Product Name | Pressure Sensors, Transducers - SDP2000-L | Sensors, Transducers - Pressure Sensors, Transducers |
| Input Voltage | 4.75 to 5.25 volts |