Win Source Part Number: 1352967-SCD40-D-R2
Category: Sensors, Transducers - Gas Sensors
Temperature Range - Operating: -10°C ~ 60°C
Fake Threat In the Open Market: 38 pct.
Type: Air Quality
MSL Level: 3 (168 Hours)
Mfr: Sensirion AG
Package: Tape & Reel
Product Status: Active
HTSUS: 9027.10.2000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.4V ~ 5.5V
Output: I²C
Accuracy: ±5%
SENSOR AIR QUALITY I2C OUTPUT
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Gas Sensors | Gas Sensors |
| Product Number | SCD40-D-R2 | 1649-SCD40-D-R2DKR-ND |
| Product Name | Sensors, Transducers - Gas Sensors | Gas Sensors |
| Gas Types | CO2; (CO2 SENSOR 50 PPM I2C SMD / Air Quality Sensor I²C) | CO2 |